Infineon Technologies AG FET, MOSFET Arrays IRF7316TR

Description
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7316TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7316TR-ND
FET, MOSFET Arrays IRF7316TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Buy Now Datasheet
FETs - Arrays - IRF7316TR - 718707-IRF7316TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7316TR
718707-IRF7316TR
FETs - Arrays - IRF7316TR 718707-IRF7316TR
Manufacturer: Infineon Technologies Win Source Part Number: 718707-IRF7316TR Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 4.9A Rds On (Maximum) at Id, Vgs: 58mOhm at 4.9A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 710pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 718707-IRF7316TR
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 4.9A
Rds On (Maximum) at Id, Vgs: 58mOhm at 4.9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 710pF at 25V

Buy Now
30V 4.9A MOSFET Transistor - 289-IRF7316TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 4.9A MOSFET Transistor
289-IRF7316TR
30V 4.9A MOSFET Transistor 289-IRF7316TR
MOSFET 2P-CH 30V 4.9A 8SO Product overview: IRF7316TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7316TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4.9A 8SO Product overview: IRF7316TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7316TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF7316TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF7316TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRF7316TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7316TR-ND 718707-IRF7316TR 289-IRF7316TR IRF7316TR
Product Name FET, MOSFET Arrays FETs - Arrays - IRF7316TR 30V 4.9A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data