MOSFET N-CH 150V 3.6A 8SO Product overview: IRF7451PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7451PBF can be used for catalog matching and distributor lookup.
N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1187280-IRF7451PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 3.6A
Rds On (Maximum) at Id, Vgs: 90mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 41nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 990pF at 25V
MOSFET N-CH 150V 3.6A 8SO
MOSFET N-CH 150V 3.6A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF7451PBF | IRF7451PBF-ND | 1187280-IRF7451PBF | IRF7451PBF | IRF7451PBF |
| Product Name | 150V 3.6A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF7451PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| Package Type | Tube | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel |