Infineon Technologies AG Electronic Surplus - IRF7351TRPBF IRF7351TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187237-IRF7351TRPBF Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Family Name: IRF7351 Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STS8DN6LF6AG; SH8K39TB; SH8K39GZETB; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Family Part Number: IRF7351PBF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 17.8mOhm at 8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1330pF at 30V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187237-IRF7351TRPBF Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Family Name: IRF7351 Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STS8DN6LF6AG; SH8K39TB; SH8K39GZETB; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Family Part Number: IRF7351PBF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 17.8mOhm at 8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1330pF at 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF7351TRPBF - 1187237-IRF7351TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7351TRPBF
1187237-IRF7351TRPBF
Electronic Surplus - IRF7351TRPBF 1187237-IRF7351TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187237-IRF7351TRPBF Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Family Name: IRF7351 Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STS8DN6LF6AG; SH8K39TB; SH8K39GZETB; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Family Part Number: IRF7351PBF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 17.8mOhm at 8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1330pF at 30V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187237-IRF7351TRPBF
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Family Name: IRF7351
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): STS8DN6LF6AG; SH8K39TB; SH8K39GZETB;
Introduction Date: November 18, 2009
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Family Part Number: IRF7351PBF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 17.8mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1330pF at 30V

Buy Now Datasheet
FET, MOSFET Arrays - IRF7351TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7351TRPBFCT-ND
FET, MOSFET Arrays IRF7351TRPBFCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 8A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7351TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7351TRPBFDKR-ND
FET, MOSFET Arrays IRF7351TRPBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 8A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7351TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7351TRPBFTR-ND
FET, MOSFET Arrays IRF7351TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 8A 2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
60V 8A MOSFET Transistor
289-IRF7351TRPBF
60V 8A MOSFET Transistor 289-IRF7351TRPBF
MOSFET 2N-CH 60V 8A 8SO Product overview: IRF7351TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7351TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 8A 8SO Product overview: IRF7351TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7351TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2732805 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732805
MOSFETs 2732805
Infineon IRF7351TRPBF

Infineon IRF7351TRPBF

Supplier's Site
MOSFETs - 2732806 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732806
MOSFETs 2732806
Infineon IRF7351TRPBF

Infineon IRF7351TRPBF

Supplier's Site
Transistor - 21298576 - Radwell International
Willingboro, NJ, United States
Transistor
21298576
Transistor 21298576
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 60V, 0.0178OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 60V, 0.0178OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 60V, 8A, 150Deg C, 2W; Transistor Polarity Infineon - 13AC9191 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 8A, 150Deg C, 2W; Transistor Polarity Infineon
13AC9191
Mosfet, N-Ch, 60V, 8A, 150Deg C, 2W; Transistor Polarity Infineon 13AC9191
MOSFET, N-CH, 60V, 8A, 150DEG C, 2W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0137ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 8A, 150DEG C, 2W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0137ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7351TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7351TRPBF
60V 8A 2W 17.8mΩ@10V,8A 4V@50uA 2 N-Channel SOIC-8 MOSFETs ROHS

60V 8A 2W 17.8mΩ@10V,8A 4V@50uA 2 N-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET 2N-CH 60V 8A 8-SOIC - 376-IRF7351TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 8A 8-SOIC
376-IRF7351TRPBF
MOSFET 2N-CH 60V 8A 8-SOIC 376-IRF7351TRPBF
MOSFET 2N-CH 60V 8A 8-SOIC

MOSFET 2N-CH 60V 8A 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 8A 17.8mOhm 24nC Dual

MOSFET MOSFT 60V 8A 17.8mOhm 24nC Dual

Buy Now Datasheet
FET, MOSFET Arrays - IRF7351TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7351TRPBF
FET, MOSFET Arrays IRF7351TRPBF
MOSFET 2N-CH 60V 8A 8-SOIC

MOSFET 2N-CH 60V 8A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7351TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7351TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7351TRPBF
MOSFET 2N-CH 60V 8A 8SO

MOSFET 2N-CH 60V 8A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1187237-IRF7351TRPBF IRF7351TRPBFCT-ND 289-IRF7351TRPBF 2732805 21298576 13AC9191 IRF7351TRPBF 376-IRF7351TRPBF IRF7351TRPBF IRF7351TRPBF IRF7351TRPBF
Product Name Electronic Surplus - IRF7351TRPBF FET, MOSFET Arrays 60V 8A MOSFET Transistor MOSFETs Transistor Mosfet, N-Ch, 60V, 8A, 150Deg C, 2W; Transistor Polarity Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET 2N-CH 60V 8A 8-SOIC MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; 2 N-Channel (Dual) N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts 60 volts 60 volts 60 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; SO-8 TO-3 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details