Infineon Technologies AG 30V 32A MOSFET Transistor IRF6635

Description
MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 32A MOSFET Transistor
278-IRF6635
30V 32A MOSFET Transistor 278-IRF6635
MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6635-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6635-ND
Single FETs, MOSFETs IRF6635-ND
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
FETs - Single - IRF6635 - 1187148-IRF6635 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6635
1187148-IRF6635
FETs - Single - IRF6635 1187148-IRF6635
Manufacturer: Infineon Technologies Win Source Part Number: 1187148-IRF6635 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET MX Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: DirectFET Isometric MX Power Dissipation (Maximum): 2.8W, 89W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,800 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 32A, 180A Rds On (Maximum) at Id, Vgs: 1.8mOhm at 32A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.35V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 71nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5970pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187148-IRF6635
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET MX
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: DirectFET Isometric MX
Power Dissipation (Maximum): 2.8W, 89W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,800
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 32A, 180A
Rds On (Maximum) at Id, Vgs: 1.8mOhm at 32A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.35V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 71nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5970pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6635 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6635
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6635
MOSFET N-CH 30V 32A DIRECTFET

MOSFET N-CH 30V 32A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRF6635 IRF6635-ND 1187148-IRF6635 IRF6635
Product Name 30V 32A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF6635 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MX SOT3 DirectFETTM Isometric MX
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data