Infineon Technologies AG Single FETs, MOSFETs IRF7416TRPBF

Description
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7416TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7416TRPBFDKR-ND
Single FETs, MOSFETs IRF7416TRPBFDKR-ND
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7416TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7416TRPBFTR-ND
Single FETs, MOSFETs IRF7416TRPBFTR-ND
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7416TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7416TRPBFCT-ND
Single FETs, MOSFETs IRF7416TRPBFCT-ND
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
MOSFETs - 2588199P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2588199P
MOSFETs 2588199P
Infineon MOSFET IRF7416TRPBF

Infineon MOSFET IRF7416TRPBF

Supplier's Site
MOSFETs - 2588199 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2588199
MOSFETs 2588199
Infineon MOSFET IRF7416TRPBF

Infineon MOSFET IRF7416TRPBF

Supplier's Site
MOSFETs - 2575498 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575498
MOSFETs 2575498
Infineon MOSFET IRF7416TRPBF

Infineon MOSFET IRF7416TRPBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416TRPBF - 015767-IRF7416TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416TRPBF
015767-IRF7416TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416TRPBF 015767-IRF7416TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 015767-IRF7416TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF7416 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 5.6A, 10V Alternative Parts (Cross-Reference): TPC8106-H(T2LTIP); TPC8106-H(TE12LIBM; TPC8106-H(T2LTAMRS; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 015767-IRF7416TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7416
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 5.6A, 10V
Alternative Parts (Cross-Reference): TPC8106-H(T2LTIP); TPC8106-H(TE12LIBM; TPC8106-H(T2LTAMRS;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-IRF7416TRPBF
30V 10A MOSFET Transistor 278-IRF7416TRPBF
MOSFET P-CH 30V 10A 8SO Product overview: IRF7416TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7416TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 10A 8SO Product overview: IRF7416TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7416TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 66770958 - Radwell International
Willingboro, NJ, United States
Transistor
66770958
Transistor 66770958
(PRICE/TC) MOSFET, P-CH, 30V, 10A, 150DEG C, 2.5W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.02OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, P-CH, 30V, 10A, 150DEG C, 2.5W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.02OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF7416TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7416TRPBF
Single FETs, MOSFETs IRF7416TRPBF
MOSFET P-CH 30V 10A 8SO

MOSFET P-CH 30V 10A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 10A, 150Deg C, 2.5W; Channel Type Infineon - 09AH9640 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 10A, 150Deg C, 2.5W; Channel Type Infineon
09AH9640
Mosfet, P-Ch, 30V, 10A, 150Deg C, 2.5W; Channel Type Infineon 09AH9640
MOSFET, P-CH, 30V, 10A, 150DEG C, 2.5W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.04V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 10A, 150DEG C, 2.5W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.04V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7416TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7416TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7416TRPBF
MOSFET P-CH 30V 10A 8SO

MOSFET P-CH 30V 10A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -30V -10A 20mOhm 61nC

MOSFET MOSFT PCh -30V -10A 20mOhm 61nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7416TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7416TRPBF
30V 10A 20mΩ@10V,5.6A 2.5W 1V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 10A 20mΩ@10V,5.6A 2.5W 1V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7416TRPBFDKR-ND 2588199P 015767-IRF7416TRPBF 278-IRF7416TRPBF 66770958 IRF7416TRPBF 09AH9640 IRF7416TRPBF IRF7416TRPBF IRF7416TRPBF
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7416TRPBF 30V 10A MOSFET Transistor Transistor Single FETs, MOSFETs Mosfet, P-Ch, 30V, 10A, 150Deg C, 2.5W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SO-8; SO-8 SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 2500 milliwatts 2.5 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data