Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7210PBF IRF7210PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 133487-IRF7210PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 600mV @ 500μA Max Gate Charge: 212nC @ 5V Max Input Capacitance: 17179pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 4.5V Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 133487-IRF7210PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 600mV @ 500μA Max Gate Charge: 212nC @ 5V Max Input Capacitance: 17179pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 4.5V Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7210PBF - 133487-IRF7210PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7210PBF
133487-IRF7210PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7210PBF 133487-IRF7210PBF
Manufacturer: Infineon Technologies Win Source Part Number: 133487-IRF7210PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 600mV @ 500μA Max Gate Charge: 212nC @ 5V Max Input Capacitance: 17179pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 4.5V Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 95

Manufacturer: Infineon Technologies
Win Source Part Number: 133487-IRF7210PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 600mV @ 500μA
Max Gate Charge: 212nC @ 5V
Max Input Capacitance: 17179pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 4.5V
Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 95

Buy Now Datasheet
12V 16A MOSFET Transistor - 278-IRF7210PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 16A MOSFET Transistor
278-IRF7210PBF
12V 16A MOSFET Transistor 278-IRF7210PBF
MOSFET P-CH 12V 16A 8SO Product overview: IRF7210PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7210PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 16A 8SO Product overview: IRF7210PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7210PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7210PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7210PBF-ND
Single FETs, MOSFETs IRF7210PBF-ND
P-Channel 12V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 12V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7210PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7210PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7210PBF
MOSFET P-CH 12V 16A 8SO

MOSFET P-CH 12V 16A 8SO

Supplier's Site
MOSFET P-CH 12V 16A 8-SOIC - 376-IRF7210PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 16A 8-SOIC
376-IRF7210PBF
MOSFET P-CH 12V 16A 8-SOIC 376-IRF7210PBF
MOSFET P-CH 12V 16A 8-SOIC

MOSFET P-CH 12V 16A 8-SOIC

Supplier's Site
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.005Ohm;ID +/-16A;SO-8;PD 2.5W;VGS +/-12V
70017487
MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.005Ohm;ID +/-16A;SO-8;PD 2.5W;VGS +/-12V 70017487
MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.005Ohm;ID +/-16A;SO-8;PD 2.5W;VGS +/-12V

MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.005Ohm;ID +/-16A;SO-8;PD 2.5W;VGS +/-12V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 133487-IRF7210PBF 278-IRF7210PBF IRF7210PBF-ND IRF7210PBF 376-IRF7210PBF 70017487
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7210PBF 12V 16A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 12V 16A 8-SOIC MOSFET, Power;P-Ch;VDSS -12V;RDS(ON) 0.005Ohm;ID +/-16A;SO-8;PD 2.5W;VGS +/-12V
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 12 volts -12 volts -12 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tube "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SO-8
Unlock Full Specs
to access all available technical data