Infineon Technologies AG Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±12 kV (contact), ±14 kV (air) • Maximum working voltage: VRWM =... | |
| Summary of Features: - ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±20 kV (air / contact) – IEC61000-4-4 (EFT): 2.5 kV / 50 A... | |
| Summary of Features: - ESD / transient protection of high-speed data lines up to: – IEC61000-4-2 (ESD): ±20 kV (air / contact) – IEC61000-4-4 (EFT): 2.5 kV / 50 A... | |
| Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB | |
| Bi-directional low Capacitance ESD / Transient Protection Diode Summary of Features: - ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact) – IEC61000-4-4... | |
| Bi-directional low Clamping ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50... | |
| Bi-directional low Clamping ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: IEC61000-4-2 (ESD): ±25 kV (air/contact) IEC61000-4-4 (EFT): 80 A (5/50 ns) IEC61000-4-5... | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±12 kV (contact), ±14... | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features: - ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) - Maximum... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data and RF lines according to: – IEC61000-4-2 (ESD): ±15... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact)... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact)... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high-speed data lines up to: IEC61000-4-2 (ESD): ±20 kV (air / contact)... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – | |
| Bi-directional Ultra-low Capacitance ESD/Transient Protection Diode Summary of Features: - ESD / transient protection of RF signal lines according to: IEC61000-4-2 (ESD): ±25 kV (air/contact) IEC61000-4-4 (EFT): 50 A (5/50... | |
| Description: Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT):... | |
| ESD / Transient Protection Diode for Near Field Communication (NFC) Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD contact discharge): ±10 kV – IEC61000-4-5 (surge):... | |
| ESD / Transient Protection Diode for Near Field Communication Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD contact discharge): ±10 kV – IEC61000-4-5 (surge):... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact)... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A... | |
| Low Capacitance TVS Diode Summary of Features: - ESD / transient protection of high-speed data lines in 3.3 / 5 / 12 V applications according to:IEC61000-4-2 (ESD): up to ± | |
| Low Capacitance Uni-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact discharge) – IEC61000-4-4 (EFT): 50... | |
| Low capacitance, low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge):... | |
| Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) - – IEC61000-4-5... | |
| Multi-Purpose ESD Devices | |
| RF ESD Protection Diode Summary of Features: - ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4 -4... | |
| RF ESD Protection Diode Summary of Features: - ESD protection of RF antenna / interfaces or ultra high speed data lines acc. to : IEC61000-4-2 (ESD): ± 20 kV (air... | |
| RF ESD Protection Diode Summary of Features: - ESD protection of RF antenna / interfaces or ultra high speed data lines acc. to: IEC61000-4-2 (ESD): ± 15 KV (air /... | |
| Silicon TVS Diode Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A... | |
| Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 40... | |
| Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50... | |
| Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50... | |
| Ultra-low Capacitance ESD / Transient / Surge Protection Array Summary of Features: - ESD / Transient protection of high speed data lines exceeding :IEC61000-4-2 (ESD): ±25 kV (air / contact)... | |
| Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) ,... | |
| Ultra-Low Capacitance ESD Diode Array Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) , IEC61000-4-4 (EFT): 40... | |
| Ultra-Low Capacitance ESD Diode Array Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A... | |
| Ultra-Low Capacitance ESD Diode Array Summary of Features: - Rail-to-rail diodes with internal TVS diode - ESD / transient protection of four I/O lines and one Vcc line exceeding: IEC61000-4-2... | |
| Uni-directional Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / Transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±24 kV (air), ±20 kV... | |
| Uni-directional Ultra-low Capacitance ESD / Transient Protection Array Summary of Features: - ESD / Transient protection of high speed data lines exceeding: IEC61000-4-2 (ESD): ±20 kV (air / contact) ,... | |
| Uni-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high-speed data lines up to: IEC61000-4-2 (ESD): ±20 kV (air / contact)... |