MOSFET N-CH 60V 13.4A DIRECTFET Product overview: IRF6674TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6674TRPBF can be used for catalog matching and distributor lookup.
N-Channel 60V 13.4A (Ta), 67A (Tc) 3.6W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
N-Channel 60V 13.4A (Ta), 67A (Tc) 3.6W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
N-Channel 60V 13.4A (Ta), 67A (Tc) 3.6W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
MOSFET N-CH 60V 13.4A DIRECTFET
MOSFET N-CH 60V 13.4A DIRECTFET
MOSFET 60V 1 N-CH HEXFET 11mOhms 24nC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF6674TRPBF | 2579298 | IRF6674TRPBFTR-ND | 376-IRF6674TRPBF | IRF6674TRPBF | IRF6674TRPBF |
| Product Name | 60V 13.4A MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 60V 13.4A DIRECTFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 89 milliwatts | 89000 milliwatts | ||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |