Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 31
Product Name Notes
1 A, 400 V Surface Mount Rectifiers
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount
1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage
1.0 A, 20 V, Schottky Diode DSN 0502 Schottky diodes 20 V 1 A
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount
1.0 A, 23 V, Low VF Schottky Diode
1.0 A, 30 V, Schottky Barrier Diode DSN2 0502 Schottky Diode 30 V 1 A
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
1.0 A, 40 V, Schottky Barrier Diode Schottky Barrier Diode, 1 A, 40 V
1.0 A, 40 V, Schottky Rectifier Low Leakage
1.0A Fast Recovery Rectifier
100 mA, 30 V, Low IR Schottky Diode
100 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode
100 mA, 30 V, Schottky Barrier Diode, Low IR
100 V Dual Common Cathode Switching Diode
100 V, 3.0 A Fast Recovery Power Rectifier
1000 V, 2.0 A Ultrafast Rectifier
12 A, 40 V Schottky Power Rectifier in SO-8FL 12A 40V Schottky Diode
12 A, 60 V Trench Schottky Rectifier in TO277 package
15 A, 60 V Trench Schottky Rectifier in TO-277 package
15V 30mA low Vf SC-88 Schottky Diode
2 A, 100 V Surface Mount Schottky Barrier Rectifiers
2 A, 90 V Surface Mount Schottky Barrier Rectifiers
2-Bit 20 Mb/s Dual-Supply Level Translator
2.0 A Schottky Rectifier 40 V
20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode
20 V Common Anode Schotty Diode
200 mA, 30 V, Dual Schottky Diode, Common Cathode
200 mA, 30 V, Low VF Schottky Diode
200 mA, 30 V, Schottky Barrier Diode DSN2 (0201) Schottky Barrier Diode
200 mA, 30 V, Schottky Barrier Diode, Low VF
200 mA, 30 V, Schottky Barrier Diode
200 mA, 30 V, Schottky Diode
200 mA, 40 V, Schottky Barrier Diode
200 V, 6.0 A Reverse Polarity Power Rectifier
250 mA, 40 V, Low IR Schottky Diode
250 mA, 40 V, Low VF SOD-323 Schottky Diode
25A 400V Silicon Rectifier
2A, 30V Schottky Half Bridge
3 A, 1000 V Surface Mount Rectifiers
3 A, 400 V Surface Mount Rectifiers
3 Watt SUR30 Zener Voltage Regulators 18 V
3 Watt SUR30 Zener Voltage Regulators 24 V
3 Watt SUR30 Zener Voltage Regulators 3.6 V
3 Watt SUR30 Zener Voltage Regulators 6.2 V
30 mA, 30 V, Schottky Diode
30 V Tuning Diode C2/C30 = 2.5-3.2
30A, 100V High Performance Trench Schottky Rectifier in SO8-FL package
30V 0.1A low IR SOD-923 Schottky Diode
35 V Switching Pin Diode
4 A, 200 V Planar Ultrafast Rectifier in LFPAK package
5.6 V ±2% Tight Tolerance Zener Diode Voltage Regulator
50 V, 2 A Ultrafast Rectifier
50 V, 8.0 A Ultrafast Rectifier
500 mA, 20 V, Schottky Barrier Diode 20 V, 500 mA Schottky Diodes - DSN2 (0402)
500 mA, 20 V, Schottky Barrier Diode 20V SOD-523 SCHOTTKY DIO
500 mA, 30 V, Schottky Barrier Diode
500 mA, 30 V, Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A
500 mA, 30 V, Schottky Diode
500 mA, 30 V, Trench-based Schottky Diode in X4DFN2 (01005) 30 V, 500 mA Trench-based Schottky Diode assembled X4DFN2 (01005) package
500 mA, 40 V, Schottky Barrier Diode DSN2 (0201)
500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A
500 mA, 40 V, Schottky Power Rectifier, Surface Mount
500 mW; 5% Zener Diode Voltage Regulator 9.1 V
500mW, 16V Zener Diode
500mW, 30V Zener Diode, SOD123
500mW, Zener Diode, SOD123
6 A, 100 V High Performance Trench Schottky Rectifier in u8-FL package 5000 / T&R / Pin1 Upper Right
60 V, 2.0 A Schottky Rectifier
600 V, 3.0 A Fast Recovery Power Rectifier
600 V, 3.0 A Ultrafast Rectifier
600 V, 30 A trench field-stop IGBT with full rated silicon diode
6A 50V Silicon Rectifier
70V, 100mA Schottky Barrier Diode Series 70V/100mA Schottky Diode SOD-323
750 mA, 40 V, Schottky Barrier Diode / Rectifier in SOT-23
8 A, 100 V Schottky Diode in SO-8FL 8A 100V Schottky Diode, Wettable Option
80 V Common Anode Switching Diode, quad, two duals
80 V Dual Common Anode Switching Diode
80 V Dual Common Cathode Switching Diode
Audio Power Amplifier, Class D, 2.65 W, Filterless, Mono 2.65 W Mono Class D Audio Amplifier
Bi-Directional DIAC Trigger Diode
DIAC, 40V(BO) Max
DIODE ARRAY GP 200V 8A TO220FP
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE ARRAY SW 100V 100MA SC75
DIODE GEN PURP 200V 1A AXIAL
DIODE GEN PURP 250V 200MA SOD323
DIODE GEN PURP 800V 1A AXIAL
DIODE SCHOTTKY SOT-723
Diode Switching 1.2KV 10A 2-Pin(2+Tab) TO-220AC
Diode TVS Single Uni-Dir 18V 1.5KW 2-Pin Case 41A-02 Bulk
DIODE ZENER 10V 3.2W POWERMITE
DIODE ZENER 6.8V 3.2W POWERMITE
DIODE ZENER 9.1V 3.2W POWERMITE
DSN2 0603 Schottky Diode 40V 2A
Dual N-Channel Power MOSFET with Integrated Schottky 30V
Formed Leads DIODE Switching 200V 4A
General-Purpose Rectifiers (Glass Passivated)
High Voltage Switching Diode Series, +175°C AEC-Q101.revD Qualified
MBR0540T1G - Rectifier Diode, Schottky, 0.5A, 40V
Mixer Diode, Silicon
MMSZS4690T1G
MMSZS5232 - 500mW, 5.6V Zener Diode
MRJ2535 - Trans Voltage Suppressor Diode, 20V, Unidirectional
MSRD620 - 200 V, 6.0 A Reverse Polarity Power Rectifier
MSRD620 - 200 V, 6.0 A Soft Ultrafast Rectifier
NCV4390 - Automotive Advanced Secondary Side LLC Resonant Converter Controller with Synchronous Rectifier Control Automotive Advanced Secondary Side LLC Controller
ND350N16 - THYR / DIODE MODULE DK
ND89N12K - THYR / DIODE MODULE DK
NNCD10C - Zener Diodes for Surge Absorption
NNCD12D-T1-AT - ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODES(200 mW TYPE)
NNCD12DA-T1-AT - ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODE
NNCD20DT-T1-AT - ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODEFOR LIN BUS APPLICATION
NNCD27 - ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODE
NNCD36 - ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODE FOR CAN BUS APPLICATION
NNCD6.8G-T1-AT - Electrostatic Discharge Noise Clipping Diodes(Quarto Type : Common Anode)
NRVBS3200 - DIODE SCHOTTKY 200V 3A SMB
NRVBS360BT3G - DIODE SCHOTTKY 60V 4A SMB
NSR0130 - SCHOTTKY DIODE SOD923
NSR0230P2 - SCHOTTKY DIODE SOD923
NSR0240MXWT5G - Schottky Barrier Diode
NSR05T404MX2 - 500 mA, 40 V, Schottky Barrier Diode in X2DFN2 Schottky Barrier Diode
NSVP264SDSF3 - RF Diode, Dual Series PIN for VHF, UHF and AGC
Pin Diode, 20V V(BR), Silicon, TO-92
Pin Diode, 35V V(BR), Silicon
Planar Ultrafast Rectifier, Ultrafast 1 A 600 V
Power Rectifier, Soft Recovery, Switch-mode, 15 A, 600 V
Power Rectifier, Soft Recovery, Switch-mode, 8 A, 600 V
Power Rectifier, Standard Recovery, 1 A, 1000 V
Power Rectifier, Standard Recovery, 1 A, 300 V
Power Rectifier, Standard Recovery, 1 A, 400 V
Power Rectifier, Standard Recovery, 1 A, 600 V
Power Rectifier, Switch-mode, 1.0 A, 50 V
Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 300 V 300 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 600 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V 150 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V 200 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 300 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V
Power Rectifier, Ultra-Fast Recovery, 3 A, 400 V
Power Rectifier, Ultra-Fast Recovery, 3 A, 600 V
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V
Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 100 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 300 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 400 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 800 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V 100 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V 150 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 100 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 100 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 400 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 150 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 50 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 100 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 150 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 400 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 800 V
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, TO-236AB
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Rectifier Diode, 1 Phase, 1 Element, 20A, 200V V(RRM), Silicon, TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 30A, 24V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 30A, 400V V(RRM), Silicon, TO-218AC
Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-201AD
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 5A, 520V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, 1 Phase, 2 Element, 0.715A, 100V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 4A, 400V
Rectifier Diode, 1 Phase, 2 Element, 4A, 600V, TO-220AB
Rectifier Diode, 1 Phase, 2 Element, 8A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, 1 Phase, 2 Element, 8A, 150V V(RRM), Silicon, TO-220AB
Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, TO-220AB
Rectifier Diode, 1 Phase, 4 Element, 0.1A, 80V V(RRM), Silicon
Rectifier Diode, 100V V(RRM)
Rectifier Diode, 1A, 200V, DO-41
Rectifier Diode, 1A, 50V, DO-41
Rectifier Diode, 1A, 800V
Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, TO-92
Rectifier Diode, 2A, 100V
Rectifier Diode, 2A, 150V
Rectifier Diode, 2A, 500V
Rectifier Diode, 3A, 100V
Rectifier Diode, 3A, 150V
Rectifier Diode, 3A, 300V
Rectifier Diode, 4 Element, 0.1A, 80V V(RRM), Silicon
Rectifier Diode, 4A, 400V, DO-201AD
Rectifier Diode, 4A, 600V, DO-201AD
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 800V V(RRM), Silicon, DO-201AD
Rectifier Diode, Avalanche, 15A, 100V
Rectifier Diode, Avalanche, 4A, 1000V, TO-220AC
Rectifier Diode, Blank, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, Blank, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon
Rectifier Diode, Schottky, 0.07A, 70V, TO-236AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.6A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, DO-216AA
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-216AA
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.1A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.225A, 250V V(RRM), Silicon, TO-236
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 26A, 1200V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon
Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die
Rectifier, Ultrafast 3 A 200 V
Rectifier, Ultrafast, 2 A, 200 V
SC-73
Schottky Barrier Diode, 1.5 A, 30 V
Schottky Barrier Diode, 2 A, 40 V Schottky Barrier Diode, 2 A, 40 V
Schottky Barrier Diode, 30 V, 100 mA, Low IR
Schottky Barrier Diode, 30 V, 2.0 A, Low IR DSN2 0603 Schottky Diode 30 V 2A
Schottky Barrier Diode
Schottky Barrier Rectifier, 100 V, 20 A 20 A, 100 V Schottky Rectifier
Schottky Barrier Rectifier, 16 A, 45 V
Schottky Barrier Rectifier, 40 V, 6.0 A
SCHOTTKY DIODE SOD923
Schottky Diode, 40V, 200mA Schottky Diode, 40V, 200mA
Schottky Power Rectifier, Dual, 20 A, 100 V D2PAK
Schottky Power Rectifier, Dual, 20 A, 100 V I2PAK
Schottky Power Rectifier, Dual, 20 A, 100 V
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package
Schottky Power Rectifier, Surface Mount, 3.0 A, 100 V
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 3.0 A, 200 V
Schottky Power Rectifier, Switch-mode, 35 V, 10 A
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V
Schottky Power Rectifier, Switch-mode, 6 A, 60 V
Schottky Rectifier, Low Forward Voltage, Dual, 20 A, 120 V
SCHOTTKY RECTIFIERS
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 100 A, 1700 V, Die Silicon Carbide Schottky Diode 1700V, 100A, Die
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 1200 V, D3, TO-247-2L SIC DIODE GEN2.0 1200V TO247-2L
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 25 A, 1700 V, D1, TO-247-2L Silicon Carbide Schottky Diode 1700 V, 25 A
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 50 A, 1200 V, D3, TO-247-2L
Silicon Controlled Rectifier, 0.8A I(T)RMS, 400V V(DRM), 400V V(RRM), 1 Element, TO-92
Single PIN Diode for Attenuator and RF Switch Automotive part
Single PIN Diode for Attenuator and RF Switch Standard Part
Single PIN Diode for Attenuator and RF Switch
Small Signal Switching Diodes in SOT563
Soft Ultrafast Rectifier, 200 V, 6.0 A
Super Fast Surface Mount Rectifiers
Surface General-Purpose Rectifier
Surface Mount Schottky Power Rectifier
Switching Diode, 100 V
Switching Diode, dual, common cathode 100V
Switching Diode, High Voltage, 250 V
Switching Diode, Low Leakage
Switching Diode
Switching PIN Diode 20V
Thyristor / Diode Module
THYRISTOR SURGE PROTECT
Thyristor Surge Protection Device - TSPD, Low Voltage, Low Capacitance 12 V
Trans Voltage Suppressor Diode, 20V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 4800W, 13.5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, Silicon
Trans Voltage Suppressor Diode, Bidirectional
Trans Voltage Suppressor Diode, Unidirectional
Trans Voltage Suppressor Diode
Trench Schottky Rectifier Low Forward Voltage, Dual Die 120V, 30A in TO-220 package
Trench Schottky Rectifier Very Low Leakage 10A, 45V
Trench Schottky Rectifier Very Low Leakage 12A, 45V
Trench Schottky Rectifier, 8A, 60V Very Low Leakage
Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A
TRENCH SCHOTTKY RECTIFIER, LOW VF 100V, 5A
Trench Schottky Rectifier, Low VF, 12 A, 120 V
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package
Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package
Trench Schottky Rectifier, Very Low Leakage, 100V, 5A,
Trench Schottky, 100V, 5A in u8FL package, with and without Wettable Flanks Trench Schottky, 100V, 5A in u8FL package
Trench-based Schottky Rectifier
Tuning Diode 20 V C2/C8 = 1.8-2.6
Tuning Diode 20V C3/C8 = 1.5-1.9
Tuning Diode 30 V C2/C30 = 2.5-3.2
Tuning Diode 30 V C3/C25 = 4.0-6.5
Tuning Diode 30V C2/C30 = 2.5-3.2
Tuning Diode 30V C3/C25 = 4.5-4.8
TVS DIODE 10VWM 16.7VC DO201AD
TVS DIODE 15VWM 25VC DO201AD
TVS DIODE 26VWM POWERMITE
TVS DIODE 40VWM POWERMITE
TVS Diode Zener Uni-Directional 5V 9.4V Axial
Variable Capacitance Diode, 175pF C(T), 12V, Silicon, Hyperabrupt, DO-204AA
Variable Capacitance Diode, 27pF C(T), 30V, Silicon, Abrupt, TO-92
Variable Capacitance Diode, 47pF C(T), 30V, Silicon, Abrupt, TO-92
Variable Capacitance Diode, High Frequency to Ultra High Frequency, 15pF C(T), 30V, Silicon, Abrupt, TO-92
Variable Capacitance Diode, High Frequency to Ultra High Frequency, 33pF C(T), 30V, Silicon, Abrupt, TO-92
Variable Capacitance Diode, High Frequency to Ultra High Frequency, 6.8pF C(T), 30V, Silicon, Abrupt, TO-92
Variable Capacitance Diode, Ultra High Frequency, 18.7pF C(T), Silicon, Abrupt
Variable Capacitance Diode, Very High Frequency, 29pF C(T), 20V, Silicon, Abrupt
ZEN D035 REG .25W 3.9V TR
ZEN D035 REG 0.5W 5.6V
ZEN SOD123 REG 0.5W 14V
ZEN SOD123 REG 0.5W 5.1V
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 15V V(Z), 5%, 1W
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 27V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 30V V(Z), 5%, 3W
Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 7.5V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 9.1V, 5%, 0.5W, Unidirectional
ZENER REGULATOR SC59

<< Prev Next >>