onsemi Single Diodes NSVR0340P2T5G

Description
Diode Schottky 40V 250mA (DC) Surface Mount SOD-923
Request a Quote Datasheet
Description
Diode Schottky 40V 250mA (DC) Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NSVR0340P2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-923

Diode Schottky 40V 250mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 488-NSVR0340P2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 250MA SOD923

DIODE SCHOTTKY 40V 250MA SOD923

Buy Now Datasheet
 - NSVR0340P2T5G - Rochester Electronics
Newburyport, MA, United States
200 mA, 40 V, Schottky Barrier Diode

200 mA, 40 V, Schottky Barrier Diode

Supplier's Site Datasheet
Singapore, Singapore
Schottky 40V 250MA Diode and Rectifier
280-NSVR0340P2T5G
Schottky 40V 250MA Diode and Rectifier 280-NSVR0340P2T5G
DIODE SCHOTTKY 40V 250MA SOD923 Product overview: NSVR0340P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0340P2T5G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 250MA SOD923 Product overview: NSVR0340P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0340P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR0340P2T5G
Schottky Diodes & Rectifiers NSVR0340P2T5G
Schottky Diodes & Rectifiers 40V 0.2A LOW VF SOD

Schottky Diodes & Rectifiers 40V 0.2A LOW VF SOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR0340P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR0340P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR0340P2T5G
DIODE SCHOTTKY 40V 250MA SOD923

DIODE SCHOTTKY 40V 250MA SOD923

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 488-NSVR0340P2T5GTR-ND NSVR0340P2T5G 280-NSVR0340P2T5G NSVR0340P2T5G NSVR0340P2T5G
Product Name Single Diodes Schottky 40V 250MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data