onsemi 400V 4A Diode and Rectifier MURHB840CTT4

Description
DIODE ULTRA FAST 400V 4A D2PAK Product overview: MURHB840CTT4 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ULTRA FAST 400V 4A D2PAK Product overview: MURHB840CTT4 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 4A Diode and Rectifier - 286-MURHB840CTT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 4A Diode and Rectifier
286-MURHB840CTT4
400V 4A Diode and Rectifier 286-MURHB840CTT4
DIODE ULTRA FAST 400V 4A D2PAK Product overview: MURHB840CTT4 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTT4 can be used for catalog matching and distributor lookup.

DIODE ULTRA FAST 400V 4A D2PAK Product overview: MURHB840CTT4 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MURHB840CTT4 - 1228659-MURHB840CTT4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURHB840CTT4
1228659-MURHB840CTT4
Diodes, Rectifiers - Arrays - MURHB840CTT4 1228659-MURHB840CTT4
Manufacturer: ON Semiconductor Win Source Part Number: 1228659-MURHB840CTT4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228659-MURHB840CTT4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
 - MURHB840CTT4 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 4A, 400V

Rectifier Diode, 1 Phase, 2 Element, 4A, 400V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURHB840CTT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURHB840CTT4
Discrete Semiconductor Products - Diodes - Rectifiers MURHB840CTT4
DIODE ULTRA FAST 400V 4A D2PAK

DIODE ULTRA FAST 400V 4A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-MURHB840CTT4 1228659-MURHB840CTT4 MURHB840CTT4 MURHB840CTT4
Product Name 400V 4A Diode and Rectifier Diodes, Rectifiers - Arrays - MURHB840CTT4 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D2PAK; D2PAK D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers