Manufacturer: ON Semiconductor
Win Source Part Number: 1081170-MURA215T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Diode Standard 150V 2A Surface Mount SMA
Diode Standard 150V 2A Surface Mount SMA
Diode Standard 150V 2A Surface Mount SMA
2A 150V Ultra-Fast Recovery Diode, SMA Product overview: MURA215T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA215T3G can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V 150 V
Rectifiers REC SMA 2A 150V ULTFST TR
DIODE GEN PURP 150V 2A SMA
DIODE GEN PURP 150V 2A SMA
RECTIFIER, SINGLE, 2A, 150V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):2A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1081170-MURA215T3G | MURA215T3GOSCT-ND | 280-MURA215T3G | MURA215T3G | MURA215T3G | MURA215T3G | MURA215T3G | 50AC6159 |
| Product Name | Diodes, Rectifiers - Single - MURA215T3G | Single Diodes | 2A 150V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 2A, 150V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Diode Type | Standard | |||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 150 volts | 150 volts | ||||||
| IR | 0.0020 mA | 0.0020 mA | ||||||
| trr | 35 ns | 35 ns |