Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V, 2500-REEL Product overview: NRVUS220VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS220VT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232181-NRVUS220VT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SMB
DIODE GEN PURP 200V 2A SMB
DIODE GEN PURP 200V 2A SMB
Rectifiers REC SMB SPECIAL ULTFST
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVUS220VT3G | 1232181-NRVUS220VT3G | NRVUS220VT3G | NRVUS220VT3GOSCT-ND | NRVUS220VT3G | NRVUS220VT3G | NRVUS220VT3G |
| Product Name | 2 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVUS220VT3G | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Rectifier | ||||||
| Life Cycle Stage | Active | Declining | |||||
| Package | SMB-2 | SMB; DO-214AA, SMB | SMB-403A |