onsemi Single Diodes MUR210G

Description
Diode Standard 100V 2A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 100V 2A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR210GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR210GOS-ND
Single Diodes MUR210GOS-ND
Diode Standard 100V 2A Through Hole Axial

Diode Standard 100V 2A Through Hole Axial

Buy Now Datasheet
 - MUR210G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2A, 100V

Rectifier Diode, 2A, 100V

Supplier's Site Datasheet
Fast Recovery Diode, 2A, 100V Do-41; Repetitive Peak Reverse Voltage Onsemi - 42K1614 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 100V Do-41; Repetitive Peak Reverse Voltage Onsemi
42K1614
Fast Recovery Diode, 2A, 100V Do-41; Repetitive Peak Reverse Voltage Onsemi 42K1614
FAST RECOVERY DIODE, 2A, 100V DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:940mV; Reverse Recovery Time:20ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 100V DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:940mV; Reverse Recovery Time:20ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR210G
Rectifiers MUR210G
Rectifiers 100V 2A UltraFast

Rectifiers 100V 2A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR210G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR210G
Discrete Semiconductor Products - Diodes - Rectifiers MUR210G
DIODE GEN PURP 100V 2A AXIAL

DIODE GEN PURP 100V 2A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number MUR210GOS-ND MUR210G 42K1614 MUR210G MUR210G
Product Name Single Diodes Fast Recovery Diode, 2A, 100V Do-41; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Package Axial DO-41; DO-41
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1690644 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS76SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
High Current Power Rectifiers - HRISOPAC1219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details