Diode Standard 800V 1A Through Hole Axial
Rectifier Diode, 1A, 800V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 800 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 1000-BLKBG Product overview: MUR180EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR180EG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081150-MUR180EG
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 800V 1A AXIAL
FAST RECOVERY DIODE, 1A, 800V AXIAL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | MUR180EGOS-ND | MUR180EG | 280-MUR180EG | 1081150-MUR180EG | MUR180EG | 42K1611 |
| Product Name | Single Diodes | 1 A 800 V Diode and Rectifier | Diodes, Rectifiers - Single - MUR180EG | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 800V Axial; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Axial | |||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard |