35V, SILICON, PIN DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MMVL3401T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMVL3401T1 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 35V 20mA 200mW SOD-323
Pin Diode, 35V V(BR), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 1078503-MMVL3401T1
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 200mW
Resistance @ If, F: 700 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
RF DIODE PIN 35V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MMVL3401T1 | MMVL3401T1-ND | MMVL3401T1 | 1078503-MMVL3401T1 | MMVL3401T1 |
| Product Name | 35V Diode and Rectifier | RF Diodes | RF Diodes - MMVL3401T1 | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN - Single | |||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| VR | 35 volts |