onsemi Single Diodes NSVR0530P2T5G

Description
DIODE SCHOTTKY 30V 500MA SOD923
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 500MA SOD923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NSVR0530P2T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 500MA SOD923

DIODE SCHOTTKY 30V 500MA SOD923

Buy Now Datasheet
Single Diodes - 488-NSVR0530P2T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Diode Schottky 30V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 488-NSVR0530P2T5GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 500MA SOD923

DIODE SCHOTTKY 30V 500MA SOD923

Buy Now Datasheet
Singapore, Singapore
Schottky 500 mA 30 V Diode and Rectifier
280-NSVR0530P2T5G
Schottky 500 mA 30 V Diode and Rectifier 280-NSVR0530P2T5G
500 mA, 30 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0530P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0530P2T5G can be used for catalog matching and distributor lookup.

500 mA, 30 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0530P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0530P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSVR0530P2T5G - Rochester Electronics
Newburyport, MA, United States
500 mA, 30 V, Schottky Barrier Diode

500 mA, 30 V, Schottky Barrier Diode

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR0530P2T5G
Schottky Diodes & Rectifiers NSVR0530P2T5G
Schottky Diodes & Rectifiers 30V 0.5A LOW VF SOD

Schottky Diodes & Rectifiers 30V 0.5A LOW VF SOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR0530P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR0530P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR0530P2T5G
DIODE SCHOTTKY 30V 500MA SOD923

DIODE SCHOTTKY 30V 500MA SOD923

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 488-NSVR0530P2T5GDKR-ND 280-NSVR0530P2T5G NSVR0530P2T5G NSVR0530P2T5G NSVR0530P2T5G
Product Name Single Diodes Schottky 500 mA 30 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data