Super Fast Surface Mount Rectifiers
Diode Standard 800V 1A Surface Mount SOD-123FL
DIODE STANDARD 800V 1A SOD123FL
DIODE STANDARD 800V 1A SOD123FL
Super Fast Surface Mount Rectifiers, 3000-REEL Product overview: NRVUS1KFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS1KFA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082717-NRVUS1KFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVUS1KFATR
Base Product Number: NRVUS1
DIODE GEN PURP 800V 1A SOD123FL
RECTIFIER, SINGLE, 800V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | NRVUS1KFA | 488-NRVUS1KFATR-ND | 280-NRVUS1KFA | 1082717-NRVUS1KFA | NRVUS1KFA | 91AH8425 |
| Product Name | Single Diodes | SMD Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 800V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SOD-123; SOD-123A-B/S | |||||
| Life Cycle Stage | Active | Declining | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts |