Manufacturer: ON Semiconductor
Win Source Part Number: 1232245-NSDEMP11XV6T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
80 V Common Anode Switching Diode, quad, two duals, SOT-563, 6 LEAD, 8000-REEL Product overview: NSDEMP11XV6T5 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Quad, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSDEMP11XV6T5 can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-563, SOT-666
Rectifier Diode, 4 Element, 0.1A, 80V V(RRM), Silicon
DIODE ARRAY GP 80V 100MA SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1232245-NSDEMP11XV6T5 | 286-NSDEMP11XV6T5 | NSDEMP11XV6T5-ND | NSDEMP11XV6T5 | NSDEMP11XV6T5 |
| Product Name | Diodes, Rectifiers - Arrays - NSDEMP11XV6T5 | Quad 80 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT-563, SOT-666 | SOT-563-6 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.1000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |