Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 31
Product Name Notes
0.5A Bridge Rectifier
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount
1.0 A, 100 V, Schottky Power Rectifier, Surface Mount
1.0 A, 100 V, Schottky Rectifier
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount
1.0 A, 50 V, Schottky Barrier Rectifier
1.0 A, 60 V, Schottky Barrier Rectifier
10 A Schottky Barrier Rectifiers
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode
100 mA, 7 V, Schottky Diode, Dual Isolated
100 V, 10 A H-Series Schottky Rectifier
100 V, 20 A Schottky Rectifier
1200 V Silicion Carbide Schottky diode
15 V, 25 A Schottky Rectifier
150 V, 20 A H-Series Dual Schottky Rectifier
150 V, 30 A H-Series Dual Schottky Rectifier
15A, 600V, STEALTH™ Diode
16 Ampere Schottky Barrier Rectifiers
200 mA, 30 V, Dual Schottky Diode
24A, 800V Stealth Diode
25 A Schottky Barrier Rectifiers
30A 45V TO220 SCH HFREE
30A, 170V Schottky Rectifier in SO8-FL 30A, 170V Schottky Rectifier in SO8-FL
30A, 600V, STEALTH™ Dual Diode
35 V, 10 A Schottky Rectifier
35 V, 25 A Schottky Rectifier
4 Quadrant Logic Level TRIAC, 200V V(DRM), 8A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 200V, 0.6A, TO-92
4 Quadrant Logic Level TRIAC, 250V V(DRM), 250V V(RRM), 8A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.6A I(T)RMS, TO-92
4 Quadrant Logic Level TRIAC, 400V V(DRM), 12A I(T)RMS
4 Quadrant Logic Level TRIAC, 400V V(DRM), 25A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 400V V(DRM), 25A I(T)RMS
4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 400V, 0.6A, TO-92
4 Quadrant Logic Level TRIAC, 400V, 15A, TO-220AB
4 Quadrant Logic Level TRIAC, 400V, 8A, TO-220AB
4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.6A I(T)RMS, TO-92
4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 600V, 0.6A, TO-92
4 Quadrant Logic Level TRIAC, 600V, 12A, TO-220AB
4 Quadrant Logic Level TRIAC, 600V, 15A, TO-220AB
4 Quadrant Logic Level TRIAC, 600V, 8A, TO-220AB
4 Quadrant Logic Level TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB
4 Quadrant Logic Level TRIAC, 800V V(DRM), 12A I(T)RMS
4 Quadrant Logic Level TRIAC, 800V, 12A, TO-220AB
40 A Schottky Barrier Rectifiers
40 A, 15 V Schottky Rectifier
40 A, 45 V Schottky Rectifier
40 V Common Anode Switching Diode
40 V Common Cathode Switching Diode
40 V Switching Diode
45 V, 20 A Schottky Rectifier
45 V, 30 A Schottky Rectifier
5A 100V Schottky Rectifier in SO-8FL
5A 60V Schottky Rectifier in SO-8FL
600V, 15A, 1.8V, TO-247 (2-lead) Stealth™ Rectifier
600V, 30A, 2.0V, TO-247 (2-lead) Stealth™ Rectifier
650 V silicon power diode in TO-247-2 2pin package
650 V silicon power diode
7.5 A Schottky Barrier Rectifiers
80 V Common Anode Small Signal Switching Diode
80 V Common Cathode Switching Diode
80 V Dual Common Anode Switching Diode
80 V Dual Common Cathode Switching Diode
80 V Switching Diode
80 V, 20 A L-Series Dual Schottky Rectifier
800V, 16A, TRIAC, TO-220AB
8A, 600V, STEALTH™ Dual Diode
Audio/Video Switch, 1 Func, 8 Channel, CMOS, PDIP30
Bridge Rectifier Diode, 1 Phase, 1.5A, 100V
Bridge Rectifier Diode, 1 Phase, 4A, 1000V
Bridge Rectifier Diode, 1 Phase, 4A, 400V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 4A, 50V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 4A, 50V
Bridge Rectifier Diode, 1 Phase, 4A, 600V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 4A, 800V
Bridge Rectifier Diode, 1 Phase, 6A, 200V
Bridge Rectifier Diode, 1 Phase, 6A, 600V
Bridge Rectifier Diode, 1 Phase, 6A, 800V
Bridge Rectifier Diode, 1 Phase, 8A, 50V
Bridge Rectifier Diode, 1 Phase, 8A, 800V
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARRAY SCHOTTKY 90V TO220AB
DIODE MODULE 30V 100A POWERTAP2
Diode Schottky 35V 200A 2-Pin Powertap-III Foam
Diode Schottky 45V 40A 3-Pin(3+Tab) SOT-93 Rail
Diode Schottky 45V 7.5A 2-Pin(2+Tab) TO-220FP
DIODE SCHOTTKY Dual 30V SOT-363
Diode Switching 40V 0.15A 3-Pin SC-59 T/R
H-Series Schottky
HF TO220 20A 100V H-SHTKY
HF TO220 30A 100V H-SHTKY
HF TO220 30A 60V H-SCHTKY
IC LED DRVR OFFL TRIAC 10MSOP
IC LED DRVR OFFL TRIAC 14SOIC
IDWD20G120C5 - SiC DISCRETE
IDWD50E65E7 - The Soft 650 V Emitter Controlled Si Diode 7
IKW50N65RH5 - 650 V, 50 A IGBT Discrete with Silicon Carbide Schottky diode
IKW50N65SS5 - 650 V, 50 A IGBT Discrete with Silicon Carbide Schottky diode
ISL6752 - ZVS Full-Bridge Current-Mode PWM with Adjustable Synchronous Rectifier Control
KPD101M31 - Silicon Photo Diode
LM84 - Diode Input Digital Temperature Sensor with Two-Wire Interface
LW TVSG.CB - LED White 1 Diffused 2-LCC Surface Mount T/R
MAC223 - TRIACS 25 AMPERES RMS 400 THRU 800 VOLTS
MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V
MBR860 - 8A 60V Schottky Diode
MBRB30H30CT-1 - Schottky Barrier Rectifier, H-Series, 30 V, 30 A
MBRB8H100 - Switch-mode Schottky Power Rectifier Surface Mount Power Package
MBRF30L60CTG - Schottky Barrier Rectifier, 60 V, 30 A
MCR100 - Silicon Controlled Rectifier, 0.8A RMS, 600V
Mixer Diode, Ultra High Frequency
P-Channel Silicon MOSFET & Schottky Barrier Diode For DC/DC Converter Applications
P-Channel Silicon MOSFET Schottky Barrier Diode DC/DC Converter Applications
PLL Frequency Synthesizer for Tuners in Radio/Cassette Players
Power Supply Support Circuit, Adjustable, 2 Channel, CMOS, PDSO16
Power Supply Support Circuit, Adjustable, 2 Channel, CMOS, PQCC20
Power Supply Support Circuit, Adjustable, CMOS, PQCC20
Power Supply Support Circuit, CMOS, PDSO10
Power Supply Support Circuit, Fixed, 1 Channel, +4.6VV, PBCY3
REC T0220 20A 45V SCH HF
Rectifier Array Schottky 100V 20A TO-220-3
Rectifier Diode, 1 Phase, 1 Element, 0.15A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.1A, 40V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.1A, 80V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.1A, Silicon
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-263AB
Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 1 Element, 60A, 650V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 1 Element, 80A, 600V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 1 Element, 80A, 650V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 80V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 10A, 650V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 2 Element, 15A, 650V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, 1 Phase, 2 Element, 30A, 650V V(RRM), Silicon, TO-247
Rectifier Diode, 1 Phase, 2 Element, 80A, 650V V(RRM), Silicon, TO-247
Rectifier Diode, 2 Element, 0.1A, 40V V(RRM), Silicon
Rectifier Diode, 2 Element, 0.1A, Silicon
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-262
Rectifier Diode, Avalanche, 1 Phase, 2 Element, 4A, 600V, TO-220AB
Rectifier Diode, Avalanche, 1 Phase, 2 Element, 8A, 600V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 1200V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 650V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 1200V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 30V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 35V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 50V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 35V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 1200V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V, TO-262AA
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-262AA
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 50V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 80V V(RRM), Silicon, TO-262AA
Rectifier Diode, Schottky, 1 Phase, 2 Element, 200A, 30V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-247AD
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 60V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 35V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 35V, TO-247AD
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V, TO-247AD
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 50V, TO-247AD
Rectifier Diode, Schottky, 1 Phase, 2 Element, 31A, 1200V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V V(RRM), TO-247AC
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V, TO-247AC
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 20V V(RRM), Silicon, TO-252AA
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 100V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 650V V(RRM), Silicon Carbide, TO-247
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 35V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 60V, TO-220AB
Rectifier Diode, Schottky, 10A, 45V, TO-220AC
Rectifier Diode, Schottky, 10A, 45V
Rectifier Diode, Schottky, 16A, 45V, TO-220AC
Rectifier Diode, Schottky, 1A, 100V, DO-41
Rectifier Diode, Schottky, 1A, 20V, DO-216AA
Rectifier Diode, Schottky, 1A, 20V
Rectifier Diode, Schottky, 1A, 40V, DO-216AA
Rectifier Diode, Schottky, 2A, 10V
Rectifier Diode, Schottky, 300A, 35V
Rectifier Diode, Schottky, 3A, 30V
Rectifier Diode, Schottky, 3A, 40V
Rectifier Diode, Schottky, 3A, 50V, DO-201AD
Rectifier Diode, Schottky, 3A, 60V, DO-201AD
Rectifier Diode, Schottky, 40V V(RRM), Silicon
Rectifier Diode, Schottky, 50A, 25V, TO-218
Rectifier Diode, Schottky, 7.5A, 35V, TO-220AC
Rectifier Diode, Schottky, 7.5A, 45V, TO-220AC
Rectifier Diode, Schottky, 8A, 40V, DO-201AD
Rectifier Diode, Schottky, 8A, 45V, DO-201AD
Rectifier Diode, Schottky, 8A, 45V, TO-220AC
Schottky Barrier Rectifier, 10 A, 45 V
Schottky Barrier Rectifier, 10 A, 60 V
Schottky Barrier Rectifier, 100 V, 16 A
Schottky Barrier Rectifier, 100 V, 3.0 A
Schottky Barrier Rectifier, 15 A, 45 V
Schottky Barrier Rectifier, 16 A, 45 V
Schottky Barrier Rectifier, 20 A, 80 V
Schottky Barrier Rectifier, 20 A, 90 V
Schottky Barrier Rectifier, 20 V, 3.0 A
Schottky Barrier Rectifier, 200 V, 20 A
Schottky Barrier Rectifier, 25 A, 45 V
Schottky Barrier Rectifier, 30 A, 45 V
Schottky Barrier Rectifier, 30 V, 3.0 A
Schottky Barrier Rectifier, 30 V, 6.0 A
Schottky Barrier Rectifier, 35 V, 8.0 A
Schottky Barrier Rectifier, 40 V, 3.0 A
Schottky Barrier Rectifier, 40 V, 6.0 A
Schottky Barrier Rectifier, 45 V, 20 A
Schottky Barrier Rectifier, 50 V, 3.0 A
Schottky Barrier Rectifier, 60 V, 10 A
Schottky Barrier Rectifier, 60 V, 20 A
Schottky Barrier Rectifier, 60 V, 3.0 A
Schottky Barrier Rectifier, 7.5 A, 45 V
Schottky Barrier Rectifier, Dual, common Cathode, Vr=45V
Schottky Barrier Rectifier, Dual, L-Series, 20 A, 90 V
Schottky Barrier Rectifier, H-Series, 100 V, 20 A
Schottky Barrier Rectifier, H-Series, 100 V, 30 A
Schottky Barrier Rectifier, H-Series, 100 V, 40 A
Schottky Barrier Rectifier, H-Series, 100 V, 60 A
Schottky Barrier Rectifier, H-Series, 60 V, 30 A
Schottky Barrier Rectifier, L-Series, 30 A, 45 V
Schottky Barrier Rectifier, L-Series, 60 V, 10 A
Schottky Barrier Rectifier, L-Series, 60 V, 20 A
Schottky Barrier Rectifier, L-Series, 60 V, 40 A
Schottky Barrier Rectifier
Schottky Diode 7V Low Noise
Schottky Diode, dual, isolated, 7V
Schottky Power Rectifier, Surface Mount, 2.0 A, 10 V
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V
Schottky Power Rectifier, Surface Mount, 2.0 A, 30 V
Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V
Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package
Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V
Schottky Power Rectifier, Surface Mount, 30 V, 2.0 A
Schottky Power Rectifier, Surface Mount, 4.0 A, 10 V
Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V
Schottky Power Rectifier, Surface Mount, Fast Soft-Recovery, 4.0 A, 200 V
Schottky Power Rectifier, Switch-mode, 10 A, 35 V
Schottky Power Rectifier, Switch-mode, 10 A, 45 V
Schottky Power Rectifier, Switch-mode, 15 A, 45 V
Schottky Power Rectifier, Switch-mode, 20 A, 100 V
Schottky Power Rectifier, Switch-mode, 20 A, 200 V
Schottky Power Rectifier, Switch-mode, 20 A, 60 V
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V
Schottky Power Rectifier, Switch-mode, 40 A, 250 V
Schottky Power Rectifier, Switch-mode, 5.0 A, 40 V
Schottky Power Rectifier, Switch-mode, 6 A, 50 V
Schottky Power Rectifier, Switch-mode, 6 A, 60 V
Schottky Power Rectifier, Switch-mode, Dual, 20 A, 30 V
Sensitive Gate Triac
Silicon Controlled Rectifier, 0.8A, 800mA , 100V, 100V, TO-92
Silicon Controlled Rectifier, 0.8A, 800mA , 200V, 200V, TO-92
Silicon Controlled Rectifier, 0.8A, 800mA , 600V, 600V, TO-92
Small Signal Diode
Switching Diode 80V
Switching Diode, Dual, Common Anode, 40 V
Switching Diode, dual, common cathode, 40V
Switching Regulator, 50A, 1000kHz Switching Freq-Max
THY T0220 8A 600V TRIAC
Thyristor TRIAC 600V 8A 3-Pin TO-92 Bulk
Trans Voltage Suppressor Diode, 100W, Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 2000W, Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 200W, 15V, Bidirectional, Silicon
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, Unidirectional
Trans Voltage Suppressor Diode
TRIAC 400V 15A TO220AB
TRIAC 600V 15A TO220AB
TRIAC 800V 15A TO220AB
TRIAC, 16A, 400V, TO-220AB
TRIAC, 400V V(DRM), 16A, TO-220AB
TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB
TRIAC, 400V, 12A, TO-220AB
TRIAC, 400V, 16A, TO-220AB
TRIAC, 400V, 8A, TO-220AB
TRIAC, 600V V(DRM), 0.6A I(T)RMS
TRIAC, 600V V(DRM), 10A I(T)RMS, TO-220AB
TRIAC, 600V V(DRM), 4A I(T)RMS
TRIAC, 600V, 12A, TO-220AB
TRIAC, 600V, 15A, TO-220AB
TRIAC, 600V, 16A, TO-220AB
TRIAC, 600V, 8A, TO-220AB
TRIAC, 800V V(DRM), 4A I(T)RMS
TRIAC, 800V, 16A, TO-220AB
TRIAC, 800V, 8A, TO-220AB
TRIAC, Sensitive Gate, 400 V, 8.0 A
Triac
TVS Diode Zener Bi-Directional 12V (Max) 24V 16-SOIC T/R
TVS Diode Zener Bi-Directional 12V (Max) 26.6V 16-SOIC T/R
TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R
TVS Diode Zener Bi-Directional 15V (Max) 33V 16-SOIC T/R
TVS Diode Zener Bi-Directional 15V (Max) 33V 8-SOIC T/R
TVS Diode Zener Bi-Directional 24V (Max) 55V 8-SOIC T/R
TVS Diode Zener Bi-Directional 6V (Max) 15V 16-SOIC T/R
TVS Diode Zener Uni-Directional 6V (Max) 20V 16-SOIC T/R
Variable Capacitance Diode, 15pF C(T), 25V, Silicon, TO-92
Variable Capacitance Diode, 33pF C(T), 25V, Silicon, TO-92
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.7V, BIPolar, PBCY3

<< Prev Next >>