Win Source Part Number: 1353262-NRVS3MB
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: NRVS3
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
3 A, 1000 V Surface Mount Rectifiers
3 A, 1000 V Surface Mount Rectifiers, 3000-REEL Product overview: NRVS3MB from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS3MB can be used for catalog matching and distributor lookup.
DIODE STANDARD 1000V 3A DO214AA
DIODE STANDARD 1000V 3A DO214AA
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
Rectifiers SR SMB GPPN 3A 1000V
DIODE GEN PURP 1KV 3A DO214AA
RECTIFIER, SINGLE, 1KV, 3A, DO-214AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 1KV 3A DO214AA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1353262-NRVS3MB | NRVS3MB | 280-NRVS3MB | 488-NRVS3MBCT-ND | NRVS3MB | NRVS3MB | 85AC3046 | NRVS3MB |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | SMD 3 A 1000 V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1Kv, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | |
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | ||||
| VR | 1000 volts | 1000 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| trr | 1500 ns | 1500 ns | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |