Manufacturer: ON Semiconductor
Win Source Part Number: 887654-NSD914F3T5G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOT-1123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-1123
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSD914
Categories: Discrete Semiconductor Products
Case / Package: SOT-1123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSD914F3T5G-ND, NSD914F3T5GOSTR, NSD914F3T5GOSDKR, NSD914F3T5GOSCT
Switching Diode, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSD914F3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSD914F3T5G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SOT-1123
Diode Standard 100V 200mA (DC) Surface Mount SOT-1123
Diode Standard 100V 200mA (DC) Surface Mount SOT-1123
Switching Diode
DIODE GP 100V 200MA SOT1123
DIODE, SINGLE, 0.2A, 100V, SOT-1123; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 887654-NSD914F3T5G | 280-NSD914F3T5G | NSD914F3T5GOSDKR-ND | NSD914F3T5G | NSD914F3T5G | 31AC0972 |
| Product Name | Diodes, Rectifiers - Single - NSD914F3T5G | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Single, 0.2A, 100V, Sot-1123; Diode Configuration Onsemi | |
| Diode Type | Diode Standard 100 V 200mA (DC) Surface Mount SOT-1123 | |||||
| Package | Tape and Reel | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |