onsemi Diodes, Rectifiers - Single - MUR420SG MUR420SG

Description
Formed Leads DIODE Switching 200V 4A
Request a Quote Datasheet
Description
Formed Leads DIODE Switching 200V 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUR420SG - Rochester Electronics
Newburyport, MA, United States
Formed Leads DIODE Switching 200V 4A

Formed Leads DIODE Switching 200V 4A

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR420SG - 790271-MUR420SG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR420SG
790271-MUR420SG
Diodes, Rectifiers - Single - MUR420SG 790271-MUR420SG
Manufacturer: ON Semiconductor Win Source Part Number: 790271-MUR420SG Series: SWITCHMODE Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: Axial Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 4A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MUR420G; MUR420; MUR420RL; MUR420RLG; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790271-MUR420SG
Series: SWITCHMODE
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 4A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MUR420G; MUR420; MUR420RL; MUR420RLG;
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
200V 4A Diode and Rectifier - 280-MUR420SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
280-MUR420SG
200V 4A Diode and Rectifier 280-MUR420SG
DIODE GEN PURP 200V 4A AXIAL Product overview: MUR420SG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420SG can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 4A AXIAL Product overview: MUR420SG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420SG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR420SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR420SG
Discrete Semiconductor Products - Diodes - Rectifiers MUR420SG
DIODE GEN PURP 200V 4A AXIAL

DIODE GEN PURP 200V 4A AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number MUR420SG 790271-MUR420SG 280-MUR420SG MUR420SG
Product Name Diodes, Rectifiers - Single - MUR420SG 200V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
Diode Type Standard
VF 0.8900 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky Diodes & Rectifiers - 509370 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
2 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048189-BAS21E6433HTMA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 200 volts
View Details
4 suppliers