Manufacturer: ON Semiconductor
Win Source Part Number: 059675-MUR620CTG
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5µA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MUR620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR620CTG can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3
DIODE ARRAY GP 200V 3A TO220AB
DIODE ARRAY GP 200V 3A TO220
ULTRAFAST RECTIFIER, COMMON CATHODE, 6A TO-220; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns RoHS Compliant: Yes
RECTIFIER, 6A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current IfsmRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Step Recovery Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 059675-MUR620CTG | 286-MUR620CTG | MUR620CTG | MUR620CTGOS-ND | MUR620CTG | MUR620CTG | 71J6215 | 82Y7036 |
| Product Name | Discrete Semiconductor Products | 6 A 200 V TO-220 Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Rectifier, Common Cathode, 6A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, 6A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Diode Type | Standard | |||||||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts | 0.9750 volts | 0.9750 volts | |||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| Package | Rail/Tube | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 |