onsemi Dual Schottky 20 A 100 V Diode and Rectifier NTSB20100CTT4G

Description
Schottky Power Rectifier, Dual, 20 A, 100 V, D2PAK 2 LEAD, 800-REEL Product overview: NTSB20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB20100CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 20 A, 100 V, D2PAK 2 LEAD, 800-REEL Product overview: NTSB20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB20100CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 20 A 100 V Diode and Rectifier
286-NTSB20100CTT4G
Dual Schottky 20 A 100 V Diode and Rectifier 286-NTSB20100CTT4G
Schottky Power Rectifier, Dual, 20 A, 100 V, D2PAK 2 LEAD, 800-REEL Product overview: NTSB20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB20100CTT4G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 20 A, 100 V, D2PAK 2 LEAD, 800-REEL Product overview: NTSB20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB20100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NTSB20100CTT4G - 105112-NTSB20100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NTSB20100CTT4G
105112-NTSB20100CTT4G
Diodes, Rectifiers - Arrays - NTSB20100CTT4G 105112-NTSB20100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 105112-NTSB20100CTT4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 830mV @ 10A Current - Reverse Leakage @ Vr: 17μA @ 70V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 105112-NTSB20100CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 830mV @ 10A
Current - Reverse Leakage @ Vr: 17μA @ 70V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NTSB20100CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 20 A, 100 V

Schottky Power Rectifier, Dual, 20 A, 100 V

Supplier's Site Datasheet
Diode Arrays - NTSB20100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTSB20100CTT4G
Schottky Diodes & Rectifiers NTSB20100CTT4G
Schottky Diodes & Rectifiers 20A 100V LVFR DUAL D2PAK

Schottky Diodes & Rectifiers 20A 100V LVFR DUAL D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTSB20100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSB20100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NTSB20100CTT4G
DIODE ARR SCHOTT 100V 10A D2PAK

DIODE ARR SCHOTT 100V 10A D2PAK

Supplier's Site
Diode Arrays - NTSB20100CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NTSB20100CTT4G
Diode Arrays NTSB20100CTT4G
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Schottky Rect, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Onsemi - 42AC1827 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Onsemi
42AC1827
Schottky Rect, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Onsemi 42AC1827
SCHOTTKY RECT, 100V, 20A, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:830mV RoHS Compliant: Yes

SCHOTTKY RECT, 100V, 20A, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:830mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Diode Arrays Schottky Diodes
Product Number 286-NTSB20100CTT4G 105112-NTSB20100CTT4G NTSB20100CTT4G NTSB20100CTT4GOSTR-ND NTSB20100CTT4G NTSB20100CTT4G NTSB20100CTT4G 42AC1827
Product Name Dual Schottky 20 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - NTSB20100CTT4G Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rect, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Onsemi
Package Tape and Reel D2PAK; D2PAK-3 D2PAK; D2PAK 2 LEAD TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data