onsemi Single Diodes MUR550APF

Description
Diode Standard 520V 5A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 520V 5A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR550APF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR550APF-ND
Single Diodes MUR550APF-ND
Diode Standard 520V 5A Through Hole Axial

Diode Standard 520V 5A Through Hole Axial

Buy Now Datasheet
5.0 A 520 V Diode and Rectifier - 280-MUR550APF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.0 A 520 V Diode and Rectifier
280-MUR550APF
5.0 A 520 V Diode and Rectifier 280-MUR550APF
Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG Product overview: MUR550APF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR550APF can be used for catalog matching and distributor lookup.

Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG Product overview: MUR550APF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR550APF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR550APF - 111235-MUR550APF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR550APF
111235-MUR550APF
Diodes, Rectifiers - Single - MUR550APF 111235-MUR550APF
Manufacturer: ON Semiconductor Win Source Part Number: 111235-MUR550APF Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 520V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 520V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 111235-MUR550APF
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 520V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 520V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MUR550APF - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 5A, 520V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 5A, 520V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR550APF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR550APF
Discrete Semiconductor Products - Diodes - Rectifiers MUR550APF
DIODE GEN PURP 520V 5A AXIAL

DIODE GEN PURP 520V 5A AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number MUR550APF-ND 280-MUR550APF 111235-MUR550APF MUR550APF MUR550APF
Product Name Single Diodes 5.0 A 520 V Diode and Rectifier Diodes, Rectifiers - Single - MUR550APF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Bulk Axial
RoHS Compliant RoHS RoHS
IO 5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - RF - 1027869-BAR6404E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
6 suppliers