Diode Standard 300V 1A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 300 V
DIODE GEN PURP 300V 1A AXIAL
FAST RECOVERY DIODE, 1A, 300V AXIAL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR130GOS-ND | MUR130G | MUR130G | 42K1602 | MUR130G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 300V Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |