onsemi 3 A 100 V DPAK Diode and Rectifier MURD310T4

Description
Rectifier Diode, 3A, 100V
Request a Quote Datasheet
Description
Rectifier Diode, 3A, 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MURD310T4 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 3A, 100V

Rectifier Diode, 3A, 100V

Supplier's Site Datasheet
Singapore, Singapore
3 A 100 V DPAK Diode and Rectifier
280-MURD310T4
3 A 100 V DPAK Diode and Rectifier 280-MURD310T4
DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, COMPACT, PLASTIC, DPAK-3, Rectifier Diode Product overview: MURD310T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD310T4 can be used for catalog matching and distributor lookup.

DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, COMPACT, PLASTIC, DPAK-3, Rectifier Diode Product overview: MURD310T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD310T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MURD310T4 - 059683-MURD310T4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURD310T4
059683-MURD310T4
Diodes, Rectifiers - Single - MURD310T4 059683-MURD310T4
Manufacturer: ON Semiconductor Win Source Part Number: 059683-MURD310T4 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059683-MURD310T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURD310T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURD310T4
Discrete Semiconductor Products - Diodes - Rectifiers MURD310T4
DIODE GEN PURP 100V 3A DPAK

DIODE GEN PURP 100V 3A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number MURD310T4 280-MURD310T4 059683-MURD310T4 MURD310T4
Product Name 3 A 100 V DPAK Diode and Rectifier Diodes, Rectifiers - Single - MURD310T4 Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK; D2PAK Tape and Reel
Life Cycle Stage Obsolete Removed
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 7805363 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323f
RoHS Compliant RoHS
View Details