onsemi Diode Arrays MURB1660CTT4G

Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MURB1660CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MURB1660CTT4G - 024655-MURB1660CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURB1660CTT4G
024655-MURB1660CTT4G
Diodes, Rectifiers - Arrays - MURB1660CTT4G 024655-MURB1660CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 024655-MURB1660CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024655-MURB1660CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MURB1660CTT4G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V

Supplier's Site Datasheet
Singapore, Singapore
16A 600V Diode and Rectifier
286-MURB1660CTT4G
16A 600V Diode and Rectifier 286-MURB1660CTT4G
16A 600V Ultra-Fast Recovery Rectifier, D2PAK Product overview: MURB1660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1660CTT4G can be used for catalog matching and distributor lookup.

16A 600V Ultra-Fast Recovery Rectifier, D2PAK Product overview: MURB1660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1660CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURB1660CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURB1660CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MURB1660CTT4G
DIODE ARRAY GP 600V 8A D2PAK

DIODE ARRAY GP 600V 8A D2PAK

Supplier's Site
Ultra Fast Diode, 8A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Onsemi - 09R9583 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 8A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Onsemi
09R9583
Ultra Fast Diode, 8A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Onsemi 09R9583
ULTRA FAST DIODE, 8A, 600V, D2-PACK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:100A RoHS Compliant: Yes

ULTRA FAST DIODE, 8A, 600V, D2-PACK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Ultra Fast Diode, 8A, 600V, D2-Pak; Diode Case Style Onsemi - 26K4692 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 8A, 600V, D2-Pak; Diode Case Style Onsemi
26K4692
Ultra Fast Diode, 8A, 600V, D2-Pak; Diode Case Style Onsemi 26K4692
ULTRA FAST DIODE, 8A, 600V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):8A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

ULTRA FAST DIODE, 8A, 600V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):8A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 8A, 600V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi - 69AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 8A, 600V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
69AH8870
Rectifier, 8A, 600V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi 69AH8870
RECTIFIER, 8A, 600V, TO-263; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:60ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, 8A, 600V, TO-263; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:60ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MURB1660CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MURB1660CTT4G
Diode Arrays MURB1660CTT4G
DIODE ARRAY GP 600V 8A D2PAK

DIODE ARRAY GP 600V 8A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURB1660CTT4G
Rectifiers MURB1660CTT4G
Rectifiers 600V 16A Ultrafast

Rectifiers 600V 16A Ultrafast

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Step Recovery Diodes Rectifiers Rectifiers Diodes Diodes Diode Arrays Rectifiers
Product Number MURB1660CTT4GOSTR-ND 024655-MURB1660CTT4G MURB1660CTT4G 286-MURB1660CTT4G MURB1660CTT4G 09R9583 26K4692 MURB1660CTT4G MURB1660CTT4G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MURB1660CTT4G 16A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Ultra Fast Diode, 8A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Onsemi Ultra Fast Diode, 8A, 600V, D2-Pak; Diode Case Style Onsemi Diode Arrays Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3 D2PAK; D2PAK 2 LEAD Tape and Reel D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Diode Type Standard
Life Cycle Stage Active Obsolete Removed
Unlock Full Specs
to access all available technical data