Power Rectifier, Soft Recovery, Switch-mode, 8 A, 600 V
Diode Standard 600V 8A Through Hole TO-220FP
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015559-MSRF860G
Length: 10.63 mm
Mounting: SMD (SMT)
Forward Voltage: 1.7 V
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 8 A
Reverse Voltage: 600 V
Height: 16.07 mm
Number of Pins: 2
Width: 4.9 mm
Categories: OEM Parts(M-N)
Case / Package: TO-220-2
Alternative Parts (Cross-Reference): MSR860G; FFPF10F150STU; FFPF10U40STU; STTH8L06D; FES8GT-E3/45; BYW29-200-E3/45MSRF8
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Max Surge Current: 100 A
Average Rectified Current: 8 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Reverse Voltage (DC): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 120 ns
Max Forward Surge Current (Ifsm): 100 A
Recovery Time: 120 ns
Rectifiers 8A 600V SOFT REC TO-220FP
SOFT RECOVERY DIODE, 8A, 600V TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220FP
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MSRF860G | MSRF860GOS-ND | 1015559-MSRF860G | MSRF860G | 95M6778 | MSRF860G |
| Product Name | Single Diodes | OEM Parts - OEM Parts (M - N) - MSRF860G | Rectifiers | Soft Recovery Diode, 8A, 600V To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | TO-220; TO-220 2-LEAD FULLPAK | TO-220AC-3 | TO-220 | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |