Power Rectifier, Switch-mode, 1.0 A, 50 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR105RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR105RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 111483-MUR105RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Standard 50V 1A Through Hole Axial
Rectifier Diode, 1A, 50V, DO-41
DIODE GEN PURP 50V 1A AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MUR105RLG | 111483-MUR105RLG | MUR105RLGOSTR-ND | MUR105RLG | MUR105RLG |
| Product Name | 1.0 A 50 V Diode and Rectifier | Diodes, Rectifiers - Single - MUR105RLG | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DO-41; DO-41, DO-204AL | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |