Power Rectifier, Standard Recovery, 1 A, 400 V, SMA, 5000-REEL Product overview: MRA4004T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4004T3 can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount SMA
Power Rectifier, Standard Recovery, 1 A, 400 V
Manufacturer: ON Semiconductor
Win Source Part Number: 240532-MRA4004T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
DIODE GEN PURP 400V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 280-MRA4004T3 | MRA4004T3OSTR-ND | MRA4004T3 | 240532-MRA4004T3 | MRA4004T3 |
| Product Name | 1 A 400 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MRA4004T3 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SMA; SMA | SMA | ||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Obsolete | Removed |