Rochester Electronics Diodes, Rectifiers - Single - MUR140 MUR140

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886515-MUR140 Series: SWITCHMODE™ Features: Diode Standard 400 V 1A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886515-MUR140 Series: SWITCHMODE™ Features: Diode Standard 400 V 1A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR140 - 886515-MUR140 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR140
886515-MUR140
Diodes, Rectifiers - Single - MUR140 886515-MUR140
Manufacturer: ON Semiconductor Win Source Part Number: 886515-MUR140 Series: SWITCHMODE™ Features: Diode Standard 400 V 1A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 886515-MUR140
Series: SWITCHMODE™
Features: Diode Standard 400 V 1A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 886515-MUR140
Product Name Diodes, Rectifiers - Single - MUR140
Diode Type Diode Standard 400 V 1A Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details