Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction
Diode Standard 520V 5A Surface Mount DPAK
Diode Standard 520V 5A Surface Mount DPAK
Diode Standard 520V 5A Surface Mount DPAK
MURD550PFT4G, PPD 5A 500V DCM DIOD DPAK
MURD550PFT4G, PPD 5A 500V DCM DIOD DPAK
MURD550PFT4G, PPD 5A 500V DCM DIOD DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1081184-MURD550PFT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 520V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 520V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
5A 520V Ultrafast Rectifier Diode, DPAK, 95ns RR Product overview: MURD550PFT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 520V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 520V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD550PFT4G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 520V 5A DPAK
FAST RECOVERY DIODE, 5A, 520V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:520V; Average Forward Current:5A; Diode Configuration:Single
RECTIFIER, SINGLE, 520V, 5A, TO-252; Repetitive Reverse Voltage Vrrm Max:520V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE GEN PURP 520V 5A DPAK
520V Single 1.15V@5A 95ns 5A DPAK Switching Diode ROHS
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Diodes |
| Product Number | MURD550PFT4G | 488-MURD550PFT4GCT-ND | 8080076 | 8080076P | 1081184-MURD550PFT4G | 280-MURD550PFT4G | MURD550PFT4G | 26K4698 | MURD550PFT4G | MURD550PFT4G |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MURD550PFT4G | 5A 520V DPAK Diode and Rectifier | Single Diodes | Fast Recovery Diode, 5A, 520V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | |
| Package | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; Dpak (to-252) | TO-252 | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||||
| Life Cycle Stage | Active | Active | ||||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 95 ns | 95 ns | 95 ns | 95 ns |