onsemi Single Diodes MUR260RL

Description
Diode Standard 600V 2A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 600V 2A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR260RL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR260RL-ND
Single Diodes MUR260RL-ND
Diode Standard 600V 2A Through Hole Axial

Diode Standard 600V 2A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR260RL - 1228541-MUR260RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR260RL
1228541-MUR260RL
Diodes, Rectifiers - Single - MUR260RL 1228541-MUR260RL
Manufacturer: ON Semiconductor Win Source Part Number: 1228541-MUR260RL Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1228541-MUR260RL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
 - MUR260RL - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V

Supplier's Site Datasheet
Singapore, Singapore
2 A 600 V Diode and Rectifier
280-MUR260RL
2 A 600 V Diode and Rectifier 280-MUR260RL
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR260RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR260RL can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR260RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR260RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR260RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR260RL
Discrete Semiconductor Products - Diodes - Rectifiers MUR260RL
DIODE GEN PURP 600V 2A AXIAL

DIODE GEN PURP 600V 2A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number MUR260RL-ND 1228541-MUR260RL MUR260RL 280-MUR260RL MUR260RL
Product Name Single Diodes Diodes, Rectifiers - Single - MUR260RL 2 A 600 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Applications Rectifier
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data