Renesas Electronics Corporation Circuit Protection - TVS - Diodes NNCD5.6C-T1-AT

Description
Trans Voltage Suppressor Diode, Unidirectional
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NNCD5.6C-T1-AT - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, Unidirectional

Trans Voltage Suppressor Diode, Unidirectional

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1082581-NNCD5.6C-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1082581-NNCD5.6C-T1-AT
Circuit Protection - TVS - Diodes 1082581-NNCD5.6C-T1-AT
Win Source Part Number: 1082581-NNCD5.6C-T1- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.29V Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 2.5pF @ 1MHz Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-NNCD5.6C-T1-AT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1082581-NNCD5.6C-T1-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.29V
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 2.5pF @ 1MHz
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-Ultra Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-NNCD5.6C-T1-AT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
TVS Protection Diode - 144-NNCD5.6C-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-NNCD5.6C-T1-AT
TVS Protection Diode 144-NNCD5.6C-T1-AT
NNCD5.6C-T1-AT - ELECTROSTATIC D Product overview: NNCD5.6C-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6C-T1-AT can be used for catalog matching and distributor lookup.

NNCD5.6C-T1-AT - ELECTROSTATIC D Product overview: NNCD5.6C-T1-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6C-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NNCD5.6C-T1-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NNCD5.6C-T1-AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NNCD5.6C-T1-AT
NNCD5.6C-T1-AT - ELECTROSTATIC D

NNCD5.6C-T1-AT - ELECTROSTATIC D

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NNCD5.6C-T1-AT 1082581-NNCD5.6C-T1-AT 144-NNCD5.6C-T1-AT NNCD5.6C-T1-AT
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
Package 2-SMD, Gull Wing Bulk 2-Ultra Super Mini Mold
Peak Pulse Power 85 watts 85 watts 85 watts
VBR 5.29 volts 5.29 volts
Unlock Full Specs
to access all available technical data