onsemi Diodes, Rectifiers - Single - MURS340T3G MURS340T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024673-MURS340T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024673-MURS340T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS340T3G - 024673-MURS340T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS340T3G
024673-MURS340T3G
Diodes, Rectifiers - Single - MURS340T3G 024673-MURS340T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024673-MURS340T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 024673-MURS340T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive

Buy Now Datasheet
Single Diodes - MURS340T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS340T3GOSTR-ND
Single Diodes MURS340T3GOSTR-ND
Diode Standard 400V 3A Surface Mount SMC

Diode Standard 400V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MURS340T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS340T3GOSCT-ND
Single Diodes MURS340T3GOSCT-ND
Diode Standard 400V 3A Surface Mount SMC

Diode Standard 400V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MURS340T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS340T3GOSDKR-ND
Single Diodes MURS340T3GOSDKR-ND
Diode Standard 400V 3A Surface Mount SMC

Diode Standard 400V 3A Surface Mount SMC

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6880534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880534P
Schottky Diodes & Rectifiers 6880534P
onsemi MURS340T3G Diode

onsemi MURS340T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6880534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880534
Schottky Diodes & Rectifiers 6880534
onsemi MURS340T3G Diode

onsemi MURS340T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1632550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632550
Schottky Diodes & Rectifiers 1632550
onsemi MURS340T3G Diode

onsemi MURS340T3G Diode

Supplier's Site
 - MURS340T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 3 A, 400 V

Power Rectifier, Ultra-Fast Recovery, 3 A, 400 V

Supplier's Site Datasheet
Singapore, Singapore
3A 400V Diode and Rectifier
280-MURS340T3G
3A 400V Diode and Rectifier 280-MURS340T3G
3A 400V Ultra-Fast Recovery Rectifier Diode, SMC, Tape & Reel Product overview: MURS340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340T3G can be used for catalog matching and distributor lookup.

3A 400V Ultra-Fast Recovery Rectifier Diode, SMC, Tape & Reel Product overview: MURS340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Recovery Diode, 3A, 400V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi - 83H7548 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 3A, 400V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi
83H7548
Fast Recovery Diode, 3A, 400V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi 83H7548
FAST RECOVERY DIODE, 3A, 400V, 403; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Operating Temperature Max:175°C RoHS Compliant: Yes

FAST RECOVERY DIODE, 3A, 400V, 403; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Rectifier, Fast, 4A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi - 29X6167 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 4A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi
29X6167
Rectifier, Fast, 4A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi 29X6167
RECTIFIER, FAST, 4A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, FAST, 4A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 3A, 400V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M9419 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 400V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
58M9419
Diode, Fast, 3A, 400V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi 58M9419
DIODE, FAST, 3A, 400V, SMC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):4A; Diode Configuration:Single ; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

DIODE, FAST, 3A, 400V, SMC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MURS340T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS340T3G
Single Diodes MURS340T3G
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS340T3G
Rectifiers MURS340T3G
Rectifiers 400V 3A Ultrafast

Rectifiers 400V 3A Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS340T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS340T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS340T3G
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Step Recovery Diodes Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 024673-MURS340T3G MURS340T3GOSTR-ND 6880534P 6880534 MURS340T3G 280-MURS340T3G 83H7548 29X6167 58M9419 MURS340T3G MURS340T3G MURS340T3G
Product Name Diodes, Rectifiers - Single - MURS340T3G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 3A 400V Diode and Rectifier Fast Recovery Diode, 3A, 400V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Fast, 4A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi Diode, Fast, 3A, 400V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.28 volts 1.28 volts 1.28 volts 1.25 volts 1.25 volts
VR 400 volts 400 volts 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
trr 75 ns 75 ns 75 ns 75 ns 75 ns
Unlock Full Specs
to access all available technical data