onsemi Diodes, Rectifiers - Single - MR851 MR851

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885908-MR851 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: MR85 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885908-MR851 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: MR85 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MR851 - 885908-MR851 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MR851
885908-MR851
Diodes, Rectifiers - Single - MR851 885908-MR851
Manufacturer: ON Semiconductor Win Source Part Number: 885908-MR851 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: MR85 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 885908-MR851
Features: Diode Standard 100 V 3A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: MR85
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
 - MR851 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-201AD

Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Single Diodes - MR851-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR851-ND
Single Diodes MR851-ND
Diode Standard 100V 3A Through Hole Axial

Diode Standard 100V 3A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MR851 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR851
Discrete Semiconductor Products - Diodes - Rectifiers MR851
DIODE GEN PURP 100V 3A AXIAL

DIODE GEN PURP 100V 3A AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 885908-MR851 MR851 MR851-ND MR851
Product Name Diodes, Rectifiers - Single - MR851 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 100 V 3A Through Hole DO-201AD
Package DO-201; DO-201AD
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data