80 V Dual Common Anode Switching Diode
DIODE ARRAY GP 80V 100MA SC75
DIODE ARRAY GP 80V 100MA SC75
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
80 V Dual Common Anode Switching Diode, 3000-REEL Product overview: NSVDAP222T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVDAP222T1G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA SC75
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | NSVDAP222T1G | 488-NSVDAP222T1GCT-ND | 286-NSVDAP222T1G | NSVDAP222T1G |
| Product Name | Diode Arrays | Dual 80 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| Arrangement | Common Anode | |||
| Tj | 150 C (302 F) |