onsemi Single Diodes MURS360BT3G

Description
Diode Standard 600V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS360BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS360BT3GOSDKR-ND
Single Diodes MURS360BT3GOSDKR-ND
Diode Standard 600V 3A Surface Mount SMB

Diode Standard 600V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS360BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS360BT3GOSCT-ND
Single Diodes MURS360BT3GOSCT-ND
Diode Standard 600V 3A Surface Mount SMB

Diode Standard 600V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS360BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS360BT3GOSTR-ND
Single Diodes MURS360BT3GOSTR-ND
Diode Standard 600V 3A Surface Mount SMB

Diode Standard 600V 3A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS360BT3G - 1081207-MURS360BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS360BT3G
1081207-MURS360BT3G
Diodes, Rectifiers - Single - MURS360BT3G 1081207-MURS360BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1081207-MURS360BT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS360B Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SURS8360BT3G; S3J; CMR3U-06M; VS-3EGH06-M3/5BT; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081207-MURS360BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS360B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SURS8360BT3G; S3J; CMR3U-06M; VS-3EGH06-M3/5BT;
Introduction Date: June 15, 2007
ECCN: EAR99
Country of Origin: Malaysia, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switching Diodes - 7811084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7811084P
Switching Diodes 7811084P
Diode Switching 600V 3A SMB

Diode Switching 600V 3A SMB

Supplier's Site
Switching Diodes - 7811084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7811084
Switching Diodes 7811084
Diode Switching 600V 3A SMB

Diode Switching 600V 3A SMB

Supplier's Site
Switching Diodes - 1630990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630990
Switching Diodes 1630990
Diode Switching 600V 3A SMB

Diode Switching 600V 3A SMB

Supplier's Site
Singapore, Singapore
600V 3A Diode and Rectifier
280-MURS360BT3G
600V 3A Diode and Rectifier 280-MURS360BT3G
600V 3A Ultrafast Rectifier Diode, DO-214AA SMB Product overview: MURS360BT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360BT3G can be used for catalog matching and distributor lookup.

600V 3A Ultrafast Rectifier Diode, DO-214AA SMB Product overview: MURS360BT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MURS360BT3G - Rochester Electronics
Newburyport, MA, United States
600 V, 3.0 A Ultrafast Rectifier

600 V, 3.0 A Ultrafast Rectifier

Supplier's Site Datasheet
Single Diodes - MURS360BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS360BT3G
Single Diodes MURS360BT3G
DIODE GEN PURP 600V 3A SMB

DIODE GEN PURP 600V 3A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS360BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS360BT3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS360BT3G
DIODE GEN PURP 600V 3A SMB

DIODE GEN PURP 600V 3A SMB

Supplier's Site
Ultra Fast Diode, 3A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi - 09R9587 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 3A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi
09R9587
Ultra Fast Diode, 3A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi 09R9587
ULTRA FAST DIODE, 3A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

ULTRA FAST DIODE, 3A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra Fast Diode, 3A, 600V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 57M9772 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 3A, 600V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
57M9772
Ultra Fast Diode, 3A, 600V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi 57M9772
ULTRA FAST DIODE, 3A, 600V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:100A RoHS Compliant: Yes

ULTRA FAST DIODE, 3A, 600V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Rectifier, 3A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y6865 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 3A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y6865
Rectifier, 3A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y6865
RECTIFIER, 3A, 600V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

RECTIFIER, 3A, 600V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultra Fast, 3A, 600V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi - 25AJ2488 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra Fast, 3A, 600V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi
25AJ2488
Diode, Ultra Fast, 3A, 600V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi 25AJ2488
DIODE, ULTRA FAST, 3A, 600V, 403A; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, ULTRA FAST, 3A, 600V, 403A; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS360BT3G
Rectifiers MURS360BT3G
Rectifiers 3A 600V UFR RECTIFIER

Rectifiers 3A 600V UFR RECTIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes Diodes Rectifiers
Product Number MURS360BT3GOSDKR-ND 1081207-MURS360BT3G 7811084P 280-MURS360BT3G MURS360BT3G MURS360BT3G MURS360BT3G 09R9587 25AJ2488 MURS360BT3G
Product Name Single Diodes Diodes, Rectifiers - Single - MURS360BT3G Switching Diodes 600V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Ultra Fast Diode, 3A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi Diode, Ultra Fast, 3A, 600V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 600 volts 600 volts 600 volts
IR 0.0030 mA 0.0030 mA
Unlock Full Specs
to access all available technical data