Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V, D2PAK 2 LEAD, 800-REEL Product overview: NRVUB1620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUB1620CTT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232179-NRVUB1620CTT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Rectifiers 200V 16A Ultrafast Common Cathode
DIODE GEN PURP 200V 8A D2PAK-3
DIODE ARRAY GP 200V 8A D2PAK-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Step Recovery Diodes | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | NRVUB1620CTT4GOSTR-ND | NRVUB1620CTT4G | 286-NRVUB1620CTT4G | 1232179-NRVUB1620CTT4G | NRVUB1620CTT4G | NRVUB1620CTT4G | NRVUB1620CTT4G |
| Product Name | Diode Arrays | 16 A 200 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NRVUB1620CTT4G | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape and Reel | TO-263-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | |
| Diode Applications | Rectifier | ||||||
| Life Cycle Stage | Active | Removed |