onsemi Diodes - Zener - Single - MMSZ9V1T1G MMSZ9V1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114910-MMSZ9V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Family Name: MMSZ9V1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): SZMMSZ9V1ET1G ; MMSZ9V1ET3G; MMSZ9V1ET3; MMSZ9V1T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114910-MMSZ9V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Family Name: MMSZ9V1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): SZMMSZ9V1ET1G ; MMSZ9V1ET3G; MMSZ9V1ET3; MMSZ9V1T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ9V1T1G - 114910-MMSZ9V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ9V1T1G
114910-MMSZ9V1T1G
Diodes - Zener - Single - MMSZ9V1T1G 114910-MMSZ9V1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 114910-MMSZ9V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Family Name: MMSZ9V1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): SZMMSZ9V1ET1G ; MMSZ9V1ET3G; MMSZ9V1ET3; MMSZ9V1T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114910-MMSZ9V1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Family Name: MMSZ9V1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): SZMMSZ9V1ET1G ; MMSZ9V1ET3G; MMSZ9V1ET3; MMSZ9V1T3G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 6255830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255830
Zener Diodes 6255830
9.1V Zener diode,MMSZ9V1 500mW

9.1V Zener diode,MMSZ9V1 500mW

Supplier's Site
 - MMSZ9V1T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 9.1 V

500 mW; 5% Zener Diode Voltage Regulator 9.1 V

Supplier's Site Datasheet
Singapore, Singapore
Automotive 9.1V 15Ohm 500mW Zener Diode
287-MMSZ9V1T1G
Automotive 9.1V 15Ohm 500mW Zener Diode 287-MMSZ9V1T1G
Zener Diode Single 9.1V 5% 15Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ9V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.1V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.1V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ9V1T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 9.1V 5% 15Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ9V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.1V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.1V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ9V1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ9V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ9V1T1GOSTR-ND
Single Zener Diodes MMSZ9V1T1GOSTR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ9V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ9V1T1GOSDKR-ND
Single Zener Diodes MMSZ9V1T1GOSDKR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ9V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ9V1T1GOSCT-ND
Single Zener Diodes MMSZ9V1T1GOSCT-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi - 71J6037 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi
71J6037
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi 71J6037
ZENER DIODE, 500mW, 9.1V, SOD-123; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, SOD-123; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 9.1V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi - 26AK2386 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi
26AK2386
Zener Diode, 500Mw, 9.1V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi 26AK2386
ZENER DIODE, 500MW, 9.1V, SOD-123; ZENER; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, 500MW, 9.1V, SOD-123; ZENER; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ9V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ9V1T1G
Single Zener Diodes MMSZ9V1T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ9V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ9V1T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ9V1T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 114910-MMSZ9V1T1G 6255830 MMSZ9V1T1G 287-MMSZ9V1T1G MMSZ9V1T1GOSTR-ND 71J6037 26AK2386 MMSZ9V1T1G MMSZ9V1T1G
Product Name Diodes - Zener - Single - MMSZ9V1T1G Zener Diodes Automotive 9.1V 15Ohm 500mW Zener Diode Single Zener Diodes Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 9.1V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data