Diode Standard 200V 4A Surface Mount LFPAK4 (5x6)
4 A, 200 V Planar Ultrafast Rectifier in LFPAK package
DIODE GEN PURP 200V 4A LFPAK4
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVHP420LFST1G-ND | NRVHP420LFST1G | NRVHP420LFST1G | NRVHP420LFST1G |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |