Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Schottky Power Rectifier, Dual, 20 A, 100 V I2PAK
Schottky Diodes & Rectifiers LVFR DUAL 20A 100V I2PAK
DIODE ARR SCHOTT 100V 10A I2PAK
DIODE, SCHOTTKY, COMMON CATHODE, 10A, TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:4Pins; Forward Voltage Max:790mV RoHS Compliant: Yes
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | NTSB20U100CT-1G-ND | NTSB20U100CT-1G | NTSB20U100CT-1G | NTSB20U100CT-1G | 76T6759 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Common Cathode, 10A, To-262; Repetitive Peak Reverse Voltage Onsemi | |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | MECHANICAL OUTLINE | 418D | TO-262 | |
| Life Cycle Stage | Obsolete | Removed |