Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: ON Semiconductor
Win Source Part Number: 133704-NRVUD620CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVUD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUD620CTT4G can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V
DIODE ARRAY GP 200V 3A DPAK
Rectifiers ULTRAFAST 200V 6A
DIODE ARRAY GP 200V 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Step Recovery Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | NRVUD620CTT4GOSTR-ND | 133704-NRVUD620CTT4G | 286-NRVUD620CTT4G | NRVUD620CTT4G | NRVUD620CTT4G | NRVUD620CTT4G | NRVUD620CTT4G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - NRVUD620CTT4G | 6 A 200 V DPAK Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | Tape and Reel | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | D-PAK | DPAK |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Obsolete | Removed |