Rochester Electronics Diodes, Rectifiers - Single - NSVR0520V2T1G NSVR0520V2T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887727-NSVR0520V2T1G Features: Diode Schottky 20 V 500mA (DC) Surface Mount SOD-523 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-79, SOD-523 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887727-NSVR0520V2T1G Features: Diode Schottky 20 V 500mA (DC) Surface Mount SOD-523 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-79, SOD-523 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSVR0520V2T1G - 887727-NSVR0520V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVR0520V2T1G
887727-NSVR0520V2T1G
Diodes, Rectifiers - Single - NSVR0520V2T1G 887727-NSVR0520V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887727-NSVR0520V2T1G Features: Diode Schottky 20 V 500mA (DC) Surface Mount SOD-523 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-79, SOD-523 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887727-NSVR0520V2T1G
Features: Diode Schottky 20 V 500mA (DC) Surface Mount SOD-523
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-79, SOD-523
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 887727-NSVR0520V2T1G
Product Name Diodes, Rectifiers - Single - NSVR0520V2T1G
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219452 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Schottky 15V 40A Diode and Rectifier - 286-40L15CTSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.5800 volts
View Details