Diode Standard 50V 8A Through Hole TO-220-2
8A 50V Ultrafast Rectifier TO-220AC Product overview: MUR805G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR805G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081165-MUR805G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
50 V, 8.0 A Ultrafast Rectifier
DIODE GEN PURP 50V 8A TO220-2
DIODE GEN PURP 50V 8A TO220-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | MUR805GOS-ND | 280-MUR805G | 1081165-MUR805G | MUR805G | MUR805G | MUR805G | MUR805G |
| Product Name | Single Diodes | 8A 50V Diode and Rectifier | Diodes, Rectifiers - Single - MUR805G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | Rail/Tube | TO-220; TO-220AC 2 LEAD | TO-220; TO-220-2 | TO-220-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| Diode Type | Standard |