Manufacturer: ON Semiconductor
Win Source Part Number: 929407-NSVBAV70TT3G
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-75, SOT-416
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAV70
Categories: Discrete Semiconductor Products
Case / Package: SC-75
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
100 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 10000-REEL Product overview: NSVBAV70TT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAV70TT3G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 100V 100MA SC75
DIODE ARRAY GP 100V 100MA SC75
Diode Array 1 Pair Common Cathode Standard 100V 100mA (DC) Surface Mount SC-75, SOT-416
100 V Dual Common Cathode Switching Diode
DIODE ARRAY GP 100V 100MA SC75
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 929407-NSVBAV70TT3G | 286-NSVBAV70TT3G | 488-NSVBAV70TT3GDKR-ND | NSVBAV70TT3G | NSVBAV70TT3G |
| Product Name | Diodes, Rectifiers - Arrays - NSVBAV70TT3G | Dual 100 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416 | ||||
| Package | SC-75 | Tape and Reel | SOT416; SC-75, SOT-416 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |