onsemi Variable Capacitance (Varicaps, Varactors) MMVL809T1G

Description
Varactors Single 20V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 20V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - MMVL809T1G-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMVL809T1G-ND
Variable Capacitance (Varicaps, Varactors) MMVL809T1G-ND
Varactors Single 20V Surface Mount SOD-323

Varactors Single 20V Surface Mount SOD-323

Buy Now Datasheet
 - MMVL809T1G - Rochester Electronics
Newburyport, MA, United States
Tuning Diode 20 V C2/C8 = 1.8-2.6

Tuning Diode 20 V C2/C8 = 1.8-2.6

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1012277-MMVL809T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1012277-MMVL809T1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1012277-MMVL809T1G
Win Source Part Number: 1012277-MMVL809T1G Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 6.1pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 20 V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 75 @ 3V, 500MHz Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-MMVL809T1G,ONSO NSMMVL809T1G,2156-MM VL809T1G-ONTR-ND Base Product Number: MMVL80 Product Status: Obsolete

Win Source Part Number: 1012277-MMVL809T1G
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 20 V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 75 @ 3V, 500MHz
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2156-MMVL809T1G,ONSONSMMVL809T1G,2156-MMVL809T1G-ONTR-ND
Base Product Number: MMVL80
Product Status: Obsolete

Buy Now Datasheet
20 V Diode and Rectifier - 282-MMVL809T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 V Diode and Rectifier
282-MMVL809T1G
20 V Diode and Rectifier 282-MMVL809T1G
Tuning Diode 20 V C2/C8 = 1.8-2.6, SOD-323 2 LEAD, 3000-REEL Product overview: MMVL809T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMVL809T1G can be used for catalog matching and distributor lookup.

Tuning Diode 20 V C2/C8 = 1.8-2.6, SOD-323 2 LEAD, 3000-REEL Product overview: MMVL809T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMVL809T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMVL809T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMVL809T1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMVL809T1G
DIODE SWITCHING 20V SOD-323

DIODE SWITCHING 20V SOD-323

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Diodes Varactor Diodes Rectifiers Varactor Diodes
Product Number MMVL809T1G-ND MMVL809T1G 1012277-MMVL809T1G 282-MMVL809T1G MMVL809T1G
Product Name Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323
CT 6.1 pF 6.1 pF
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data