onsemi 200V 6A DPAK Diode and Rectifier MSRD620CTT4RG

Description
200 V, 6.0 A Reverse Polarity Power Rectifier
Request a Quote Datasheet
Description
200 V, 6.0 A Reverse Polarity Power Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSRD620CTT4RG - Rochester Electronics
Newburyport, MA, United States
200 V, 6.0 A Reverse Polarity Power Rectifier

200 V, 6.0 A Reverse Polarity Power Rectifier

Supplier's Site Datasheet
Singapore, Singapore
200V 6A DPAK Diode and Rectifier
286-MSRD620CTT4RG
200V 6A DPAK Diode and Rectifier 286-MSRD620CTT4RG
Rectifier Diode, 200V 6A, 75ns, DPAK, SMT Product overview: MSRD620CTT4RG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSRD620CTT4RG can be used for catalog matching and distributor lookup.

Rectifier Diode, 200V 6A, 75ns, DPAK, SMT Product overview: MSRD620CTT4RG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSRD620CTT4RG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MSRD620CTT4RG - 808998-MSRD620CTT4RG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSRD620CTT4RG
808998-MSRD620CTT4RG
Diodes, Rectifiers - Arrays - MSRD620CTT4RG 808998-MSRD620CTT4RG
Manufacturer: ON Semiconductor Win Source Part Number: 808998-MSRD620CTT4RG Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 3A Supplier Device Package: DPAK Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.15V at 3A Current - Reverse Leakage at Vr: 1μA at 200V Part Number Series: MSRD620CT

Manufacturer: ON Semiconductor
Win Source Part Number: 808998-MSRD620CTT4RG
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 3A
Supplier Device Package: DPAK
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 3A
Current - Reverse Leakage at Vr: 1μA at 200V
Part Number Series: MSRD620CT

Buy Now
Diode Arrays - 488-MSRD620CTT4RGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 488-MSRD620CTT4RGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Buy Now Datasheet
Diode Arrays - 488-MSRD620CTT4RGCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MSRD620CTT4RG
Rectifiers MSRD620CTT4RG
Rectifiers Ultra Fast Recovery Rectifier 3A 75ns

Rectifiers Ultra Fast Recovery Rectifier 3A 75ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSRD620CTT4RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSRD620CTT4RG
Discrete Semiconductor Products - Diodes - Rectifiers MSRD620CTT4RG
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site
Rectifier, 200V, 6A, To-252; Repetitive Peak Reverse Voltage Onsemi - 79R3481 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 200V, 6A, To-252; Repetitive Peak Reverse Voltage Onsemi
79R3481
Rectifier, 200V, 6A, To-252; Repetitive Peak Reverse Voltage Onsemi 79R3481
RECTIFIER, 200V, 6A, TO-252; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.3V; Reverse Recovery Time:75ns; Forward Surge Current:45A; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, 200V, 6A, TO-252; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.3V; Reverse Recovery Time:75ns; Forward Surge Current:45A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number MSRD620CTT4RG 286-MSRD620CTT4RG 808998-MSRD620CTT4RG 488-MSRD620CTT4RGTR-ND MSRD620CTT4RG MSRD620CTT4RG 79R3481
Product Name 200V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - MSRD620CTT4RG Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 200V, 6A, To-252; Repetitive Peak Reverse Voltage Onsemi
Package DPAK; DPAK (SINGLE GAUGE) TO-252 DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; DPAK-3 DPAK
Life Cycle Stage Obsolete Last Shipments
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data